Catalog Object Cloud
StarTech.com

StarTech.com 4-Port USB Type-C PCIe Card, USB 3.2 10Gbps, USB-C PCI Express Expansion Card, 4x Independent USB Controllers, Windows/Linux/macOS, TAA-Compliant

Product code:
P10Q4C-USB-CARD
Brand:
StarTech.com
Product name:
4-Port USB Type-C PCIe Card, USB 3.2 10Gbps, USB-C PCI Express Expansion Card, 4x Independent USB Controllers, Windows/Linux/macOS, TAA-Compliant
GTIN (EAN/UPC):
0065030911436, 065030911436
Bullet Points StarTech.com 4-Port USB Type-C PCIe Card, USB 3.2 10Gbps, USB-C PCI Express Expansion Card, 4x Independent USB Controllers, Windows/Linux/macOS, TAA-Compliant:
  • HIGH-PERFORMANCE USB CARD: Enhance a desktop computer or server by upgrading or expanding its USB connectivity with this four-port USB Type-C card; Features individual USB controllers for up to 10Gbps per port (data only); PCI Express 3.0; TAA-compliant
  • DEDICATED 10GBPS PER PORT: Features 4x USB controllers ensuring up to 10Gbps of bandwidth per port; High data throughput is ideal for large file transfers on external storage, simultaneous use of multiple USB-C devices, or using 10GbE USB network adapters
  • COMPATIBILITY: Windows/Linux/macOS compatible; Add-on card ships with standard-profile bracket installed (low-profile included); PCIe 3.0 x4 (or larger) slot required; Plug-and-play drivers; Supported speeds: 10Gbps, 5Gbps, 480Mbps, 12Mbps, and 1.1Mbps
  • AUXILIARY SATA POWER: If the motherboard doesn't provide enough power, the built-in SATA power connection can be used to supply additional power to the USB ports; Internal USB-C PCIe expansion card can supply up to 5V 3A (15W) per port
  • THE IT PRO'S CHOICE: Designed and built for IT Professionals, this USB 3.2 Gen 2 PCI Express Type-C card is backed for 2 years, including free lifetime 24/5 multi-lingual technical assistance
Warranty:
2 Years
Long product name StarTech.com 4-Port USB Type-C PCIe Card, USB 3.2 10Gbps, USB-C PCI Express Expansion Card, 4x Independent USB Controllers, Windows/Linux/macOS, TAA-Compliant:
StarTech 4-Port USB-C 10Gbps PCIe Card, 4x Independent USB 3.2 Controllers, PCI Express 3.0, Standard Profile, TAA
StarTech.com 4-Port USB Type-C PCIe Card, USB 3.2 10Gbps, USB-C PCI Express Expansion Card, 4x Independent USB Controllers, Windows/Linux/macOS, TAA-Compliant:
Add four 10Gbps USB Type-C ports to a server or desktop computer through PCI Express

Expand the USB connectivity of a desktop computer or server by adding four external USB Type-C 10Gbps ports with this internal PCI Express 3.0 expansion card.

Dedicated USB Controllers

Traditional single-controller USB cards share bandwidth across all ports. With its four independent USB controllers, this USB-C expansion card enables each port to achieve up to 10Gbps, reducing bottlenecks and increasing data throughput.

USB 3.2 Gen 2 (10Gbps) Performance

The high bandwidth makes the card ideal for transferring large files, real-time editing of high-resolution photos and videos on external storage, off-loading media from mobile devices, using high-resolution video capture devices, tethered photography equipment, or high-speed USB network adapters like 10G Ethernet copper or fiber adapter.

Charge and Sync USB Devices

This USB PCI Express card can provide up to 5V 3A (15W) per USB-C port, enabling sync and charge of portable devices. If the motherboard can't supply enough power, a built-in SATA power connector can supply additional power to the card.

Compatibility

The PCI Express USB card is plug-and-play in most major operating systems, including Windows, macOS, and Linux. The card is compatible with PCI Express 3.0 and x4, x8, and x16 slots. The USB expansion card also ships with a pre-installed standard profile bracket and includes a low-profile bracket for maximum compatibility.