Catalog Object Cloud
Nanocable

Nanocable HDMI Cable V2.0 4K@60Hz 18Gbps A/M-A/M, 3 m, Black

Product code:
10.15.3803
Brand:
Nanocable
Product name:
HDMI Cable V2.0 4K@60Hz 18Gbps A/M-A/M, 3 m, Black
GTIN (EAN/UPC):
8433281012981
Bullet Points Nanocable HDMI Cable V2.0 4K@60Hz 18Gbps A/M-A/M, 3 m, Black:
  • HDMI V2.0 cable with Type A male connector on both ends
  • Speed up to 18 Gbps
  • Multiple shielding for maximum reduction of possible interference
  • Manufactured with high quality copper conductors
  • Backwards compatible with previous HDMI specifications
  • Supports video resolutions up to 4Kx2K@60Hz
  • Compatible with HDR (High Dynamic Range)
  • It supports audio return channel functionality
  • It enables 3D
  • It supports up to 32 channels of uncompressed digital audio
Long product name Nanocable HDMI Cable V2.0 4K@60Hz 18Gbps A/M-A/M, 3 m, Black:
HDMI Cable V2.0 4K@60Hz 18Gbps A/M-A/M, 3 m, Black
Nanocable HDMI Cable V2.0 4K@60Hz 18Gbps A/M-A/M, 3 m, Black:
Enjoy watching a good movie or that video game you like so much and elevate the experience to the highest definition.

It achieves a bandwidth of 18Gbps and a video resolution of 60 Hz in 4Kx2K.

With our cables you can achieve the sound and image as if you were in a cinema.

Fully Plug and Play . You only need to connect the cable of the device to the monitor. Furthermore, ir is bi-directional: the video and audio signal flows in both directions.