LevelOne 5-Port Fast Ethernet Switch
Product code:
FEU-0512
Brand:
LevelOne
Product name:
5-Port Fast Ethernet Switch
GTIN (EAN/UPC):
0846359044926, 846359044926, 4015867226650, 4015867206676
Bullet Points LevelOne 5-Port Fast Ethernet Switch:
- Provides flexibility of 5x 10/100BASE-TX ports
- 10/100Mbps, full/half-duplex, auto-negotiation, auto-MDI/MDIX
- Quick and easy installation
- Supports 1K MAC address auto-learning and auto-aging
- Simple Plug and Play installation
Long product name LevelOne 5-Port Fast Ethernet Switch:
5-Port Fast Ethernet Switch
LevelOne 5-Port Fast Ethernet Switch:
The LevelOne FEU-0512 is a wire-speed, non-blocking networking device that provides 5 ports 10/100 Mbps Ethernet connections. All ports support auto-negotiation and auto-MDI/MDIX sensing, eliminating the need for crossover cables or Uplink Ports. Each port can be used as general network port or as connecting port into a router, server, hub or another network switch.