Catalog Object Cloud
Acer

Acer Extensa 15 EX215-57-737Z Intel® Core™ i7 i7-13620H Laptop 39.6 cm (15.6") Full HD 16 GB DDR5-SDRAM 1 TB SSD Wi-Fi 6 (802.11ax) Silver

Product code:
NX.EJBEB.004
Brand:
Acer
Product family:
Extensa
Product series:
15
Product name:
EX215-57-737Z
GTIN (EAN/UPC):
4711474319272
13th Gen Intel® Core™ Processors. Delivering Superior Performance Where You Need It Most.<br><br>Take the next evolutionary leap with the performance hybrid architecture of 13th Generation Intel® Core™ processors. Get the performance you need, where you need it—whether you’re a gamer, creator, streamer, or everyday user. Whatever you’re into, do more of it, whenever you want.
DIRECTIVE (EU) 2022/2380 OF THE EUROPEAN PARLIAMENT AND OF THE COUNCIL of 23 November 2022 (Part III)
Bullet Points Acer Extensa 15 EX215-57-737Z Intel® Core™ i7 i7-13620H Laptop 39.6 cm (15.6") Full HD 16 GB DDR5-SDRAM 1 TB SSD Wi-Fi 6 (802.11ax) Silver:
  • Laptop Clamshell Silver
  • Intel® Core™ i7 i7-13620H 2.4 GHz Processor cores: 10
  • 39.6 cm (15.6") Full HD 1920 x 1080 pixels TN Matt 16:9
  • 16 GB DDR5-SDRAM
  • 1 TB SSD
  • Intel® UHD Graphics
  • Wi-Fi 6 (802.11ax) Bluetooth 5.1
  • Lithium-Ion (Li-Ion) 53 Wh 10 h 65 W