TP-Link BE9300 Whole Home Mesh Wi-Fi 7 System(Tri-Band)
Product code:
DECO BE65(3-PACK)
Brand:
TP-Link
Product name:
BE9300 Whole Home Mesh Wi-Fi 7 System(Tri-Band)
GTIN (EAN/UPC):
4897098686966, 4897098686973, 0840030706967, 840030706967
Bullet Points TP-Link BE9300 Whole Home Mesh Wi-Fi 7 System(Tri-Band):
- 9214 Mbps Tri-Band WiFi – 5760 Mbps (6 GHz) + 2880 Mbps (5 GHz) + 574 Mbps (2.4 GHz)
- 2.5 Gbps Wired Connections – 4× 2.5 Gbps ports ensure max flexibility and boosted throughput
- Wireless and Wired Combined Backhaul – Connects a wireless and wired backhaul with each unit simultaneously to improve overall throughput and reduce latency
- Multi-Link Operation (MLO) – Simultaneously send and receive data across different bands and channels to increase throughput, reduce latency, and improve reliability
- 320 MHz Channels – Double the bandwidth and enables many more simultaneous transmissions at the fastest possible speeds
- Works on the 6 GHz Band – Minimizes congestion with greenfield spectrum, delivering robust high-speed connections
- TP-Link HomeShield – Provides comprehensive network protection, robust parental controls, and real-time IoT security
- Universal Compatibility – Backward compatible with all WiFi generations and works with any internet service provider (ISP) and modem
Long product name TP-Link BE9300 Whole Home Mesh Wi-Fi 7 System(Tri-Band):
2.4 GHz (574 Mbps), 5 GHz (4320 Mbps), 6 GHz (5760 Mbps), 2×2 MU-MIMO, 4× 2.5 Gbps, 1× USB 3.0, 107.5x107.5x176 mm, 3-pack
TP-Link BE9300 Whole Home Mesh Wi-Fi 7 System(Tri-Band):
True Whole Home
Multi-Gigabit Mesh WiFi
BE9300 Whole Home Mesh WiFi 7 System
WiFi 7, WiFi Like Never Before
WiFi 7 has arrived with jam-dropping performance - offering accelerated throughput, lower latency, stronger anti-jamming and higher efficiency. Join the league of pros and experiance the sheer performance of the next generation WiFi.
Unrivaled WiFi 7 Speed
up to 9214 Mbps
Wi-Fi 7 unleashes the full potential of 4K-QAM and the 6 GHz band with up to 320 MHz channels, delivering unprecedented Wi-Fi speeds up to 9214 Mbps. The new 6 GHz band provides exceptional bandwidth congetion-free channels.
Whole Home Multi-Gigabit Connectivity
Deco BE65 Speed Heatmap
2.5 Gbps Wired Backhaul
Most of the home is covered by 2.5 Gbps high-speed connections. The edge of the house also remained at around 2 Gbps. This builds the true whole home Multi-Gigabit mesh WiFi.
Wireless Backhaul
The 1st-floor Deco BE65 remains the same as with a wired backhaul. But due to the walls and ceiling between the two floors, the center of the other Deco BE65 receives at least 1.5 Gbps speeds.
Ultra-Fast 2.5 Gbps
Wired Performance
4× 2.5 Gbps ports maximize home internet speeds with up to 2.5× the wired speed of a typical Gigabit Ethernet port. The additional USB 3.0 port makes Deco BE65 an ideal solution for future-proofing your home network. Connect your favorite wired devices to Deco BE65 and get impressed.
The Ultimate Backhaul: Stronger and More Flexible
Through our self-developed technology, Deco BE65 can connect a wireless and wired backhaul with each unit simultaneously. What’s more, with the latest WiFi 7 MLO technology, the system’s wireless and wired combined backhaul aggregation flow rate is increased. This way, it greatly improves overall throughput and reduces latency, delivering broader coverage with more stable and reliable connections.
Smart Security for Smart Living
HomeShield provides a series of built-in services that protect all your devices comprehensively with various features for when you’re at home or on the go. With HomeShield, safer internet experiences bring more happiness to your smart living.
VPN Clients and Server Supported
Allow devices in your home network to access remote VPN servers without needing to install VPN software on every device. You can create different VPN connection types, including OpenVPN, PPTP, L2TP/IPSec VPN. Besides, Deco can run both the VPN and ordinary internet connections at the same time, delivering security and flexibility.
Private IoT Network for More Security
Set up a separate WiFi for IoT devices and overlay HomeShield and advanced WPA3 encryption** to better protect the security of your home network and IoT devices.
Seamless AI-Driven Mesh
Uninterrupted Streaming when Moving Between Rooms
Deco Mesh forms a unified network with a single network name. With built-in AI-Roaming technology, it creates the ideal WiFi solution with its advanced algorithms and self-learning. Walk through your home and enjoy seamless streaming at the fastest possible speeds.
Simple. Easy. Yet Powerful.
Setup and manage your network anytime and anywhere on the friendly TP-Link Deco app. In just three easy steps your entire home can be blanketed in strong and reliable WiFi.
Easy Management
Manage your WiFi at home or away on the Deco app. See every connected device, prioritize your own, and set up a guest network.
Voice Control
Use an Amazon Alexa or Google Assistant-enabled device to control Deco BE65 with just your voice.
All Decos Work Together
Deco BE65 is compatible with every other Deco model to form a Mesh network. Expand Mesh WiFi coverage anytime by adding more Decos.
Multi-Gigabit Mesh WiFi
BE9300 Whole Home Mesh WiFi 7 System
WiFi 7, WiFi Like Never Before
WiFi 7 has arrived with jam-dropping performance - offering accelerated throughput, lower latency, stronger anti-jamming and higher efficiency. Join the league of pros and experiance the sheer performance of the next generation WiFi.
Unrivaled WiFi 7 Speed
up to 9214 Mbps
Wi-Fi 7 unleashes the full potential of 4K-QAM and the 6 GHz band with up to 320 MHz channels, delivering unprecedented Wi-Fi speeds up to 9214 Mbps. The new 6 GHz band provides exceptional bandwidth congetion-free channels.
Whole Home Multi-Gigabit Connectivity
Deco BE65 Speed Heatmap
2.5 Gbps Wired Backhaul
Most of the home is covered by 2.5 Gbps high-speed connections. The edge of the house also remained at around 2 Gbps. This builds the true whole home Multi-Gigabit mesh WiFi.
Wireless Backhaul
The 1st-floor Deco BE65 remains the same as with a wired backhaul. But due to the walls and ceiling between the two floors, the center of the other Deco BE65 receives at least 1.5 Gbps speeds.
Ultra-Fast 2.5 Gbps
Wired Performance
4× 2.5 Gbps ports maximize home internet speeds with up to 2.5× the wired speed of a typical Gigabit Ethernet port. The additional USB 3.0 port makes Deco BE65 an ideal solution for future-proofing your home network. Connect your favorite wired devices to Deco BE65 and get impressed.
The Ultimate Backhaul: Stronger and More Flexible
Through our self-developed technology, Deco BE65 can connect a wireless and wired backhaul with each unit simultaneously. What’s more, with the latest WiFi 7 MLO technology, the system’s wireless and wired combined backhaul aggregation flow rate is increased. This way, it greatly improves overall throughput and reduces latency, delivering broader coverage with more stable and reliable connections.
Smart Security for Smart Living
HomeShield provides a series of built-in services that protect all your devices comprehensively with various features for when you’re at home or on the go. With HomeShield, safer internet experiences bring more happiness to your smart living.
VPN Clients and Server Supported
Allow devices in your home network to access remote VPN servers without needing to install VPN software on every device. You can create different VPN connection types, including OpenVPN, PPTP, L2TP/IPSec VPN. Besides, Deco can run both the VPN and ordinary internet connections at the same time, delivering security and flexibility.
Private IoT Network for More Security
Set up a separate WiFi for IoT devices and overlay HomeShield and advanced WPA3 encryption** to better protect the security of your home network and IoT devices.
Seamless AI-Driven Mesh
Uninterrupted Streaming when Moving Between Rooms
Deco Mesh forms a unified network with a single network name. With built-in AI-Roaming technology, it creates the ideal WiFi solution with its advanced algorithms and self-learning. Walk through your home and enjoy seamless streaming at the fastest possible speeds.
Simple. Easy. Yet Powerful.
Setup and manage your network anytime and anywhere on the friendly TP-Link Deco app. In just three easy steps your entire home can be blanketed in strong and reliable WiFi.
Easy Management
Manage your WiFi at home or away on the Deco app. See every connected device, prioritize your own, and set up a guest network.
Voice Control
Use an Amazon Alexa or Google Assistant-enabled device to control Deco BE65 with just your voice.
All Decos Work Together
Deco BE65 is compatible with every other Deco model to form a Mesh network. Expand Mesh WiFi coverage anytime by adding more Decos.