StarTech.com USB-C to USB-A Adapter, USB 5Gbps, 3A, USB-C Male to USB-A Female Converter, Durable Metal Housing - Thunderbolt Compatible
Product code:
USB31CAADGCP
Brand:
StarTech.com
Product name:
USB-C to USB-A Adapter, USB 5Gbps, 3A, USB-C Male to USB-A Female Converter, Durable Metal Housing - Thunderbolt Compatible
GTIN (EAN/UPC):
0065030907071, 065030907071
Bullet Points StarTech.com USB-C to USB-A Adapter, USB 5Gbps, 3A, USB-C Male to USB-A Female Converter, Durable Metal Housing - Thunderbolt Compatible:
- USB-C to USB-A Adapter: Use this slim and compact USB Type-C Male to Type-A Female adapter to convert and connect a USB-A peripheral device to a USB-C host; Connector markings with data/power specs for easy identification at-a-glance
- QUALITY CONSTRUCTION: Aluminum alloy outer housing enhances durability and wear protection; Slim design prevents the obstruction of adjacent device ports; Nickel-plated connectors with gold-tipped contacts ensure consistent data throughput
- RELIABLE TRANSMISSION: USB-C to USB-A adapter supports 5Gbps data transfer; Backward compatibility with USB 480Mbps (USB 2.0) for legacy devices; Supports up to 5V/3A output from a USB-C charger; NOTE: USB-C video and Power Delivery are not supported
- COMPATIBILITY: Versatile compatibility with USB-A cables and devices; Supports USB-C laptops and portable devices; Charge a portable USB-A device from a USB-C charger (up to 15W); NOTE: Please confirm compatibility between the USB-A device and USB-C host
- QUICK INSTALLATION: Simple plug-and-play design requires no driver for quick and hassle-free setup; Works on any Operating System; Install the adapter directly to a USB-A male connection and connect to a USB-C host or hub
Warranty:
2 Years
Long product name StarTech.com USB-C to USB-A Adapter, USB 5Gbps, 3A, USB-C Male to USB-A Female Converter, Durable Metal Housing - Thunderbolt Compatible:
StarTech USB-C to USB-A Adapter, USB 5Gbps, 3A, USB-C Male to USB-A Female Converter, Metal Housing, Thunderbolt Compat.
StarTech.com USB-C to USB-A Adapter, USB 5Gbps, 3A, USB-C Male to USB-A Female Converter, Durable Metal Housing - Thunderbolt Compatible:
Connect your USB-A peripherals to a USB-C laptop, tablet, or portable device
Connect a USB-A device to a USB-C laptop or convert a USB-A cable to Type-C, using this compact USB-C to USB-A Male to Female adapter. The connector markings enable quick visual identification, distinguishing this adapter from other similar-looking or unmarked USB-C adapters. Eliminate guesswork and always choose the appropriate adapter that supports USB 5Gbps.
Wide Compatibility
The USB-C to USB-A adapter is universally compatible with any Operating System. Simple plug-and-play setup enables instant deploymnent. The adapter supports USB 5Gbps and USB 2.0 (480Mbps), and facilitates up to 5V/3A output from a powered USB-C connection such as a wall charger. This enables up to 15W charging to a USB-A device from a USB-C source. Please note that USB-C video and Power Delivery are not supported.
Durable Construction
The USB C to A adapter has a durable aluminum alloy housing that protects against wear and tear. The nickel-plated connectors are designed for daily use, and features gold-tipped contacts to minimize signal loss for long-lasting reliability and performance.
Connect a USB-A device to a USB-C laptop or convert a USB-A cable to Type-C, using this compact USB-C to USB-A Male to Female adapter. The connector markings enable quick visual identification, distinguishing this adapter from other similar-looking or unmarked USB-C adapters. Eliminate guesswork and always choose the appropriate adapter that supports USB 5Gbps.
Wide Compatibility
The USB-C to USB-A adapter is universally compatible with any Operating System. Simple plug-and-play setup enables instant deploymnent. The adapter supports USB 5Gbps and USB 2.0 (480Mbps), and facilitates up to 5V/3A output from a powered USB-C connection such as a wall charger. This enables up to 15W charging to a USB-A device from a USB-C source. Please note that USB-C video and Power Delivery are not supported.
Durable Construction
The USB C to A adapter has a durable aluminum alloy housing that protects against wear and tear. The nickel-plated connectors are designed for daily use, and features gold-tipped contacts to minimize signal loss for long-lasting reliability and performance.