LevelOne 5-Port Gigabit Switch
Product code:
GEU-0522
Brand:
LevelOne
Product name:
5-Port Gigabit Switch
GTIN (EAN/UPC):
4015867202500, 4015867229958, 0846359048078, 846359048078
Bullet Points LevelOne 5-Port Gigabit Switch:
- 1000Mbps full-duplex, 10/100Mbps full/half-duplex, auto-negotiation, auto-MDI/MDIX
- Supports 4K MAC address auto-learning and auto-aging
- Quick and easy installation
- Minimize carbon footprint with advanced energy efficient technology (IEEE 802.3az)
- Package Contents
Long product name LevelOne 5-Port Gigabit Switch:
5 x 10/100/1000 RJ-45, 10 Gbps, 1K, 71.4g
LevelOne 5-Port Gigabit Switch:
The LevelOne GEU-0522 is a wire-speed, non-blocking networking device that provides 5 ports 10/100/1000Mbps Ethernet connections. All ports support auto-negotiation and auto-MDI/MDIX sensing, eliminating the need for crossover cables or Uplink Ports. Each port can be used as general network port or as connecting port into a router, server, hub or another network switch.