Catalog Object Cloud
iiyama

iiyama ProLite XB2497HSN-B1 computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LED Black

Product code:
XB2497HSN-B1
Brand:
iiyama
Product family:
ProLite
Product name:
XB2497HSN-B1
GTIN (EAN/UPC):
4948570125890
TCO Certified is the world’s most comprehensive sustainability certification for IT products, helping you make responsible product choices that drive the industry in a sustainable direction. Using TCO Certified also supports your organization’s efforts to reduce risk and take the next step in social and environmental responsibility.
D means that the product is rated in its category in terms of energy efficiency. The Energy Labeling system is based on EU Regulation 2017/1369/EU.
Bullet Points iiyama ProLite XB2497HSN-B1 computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LED Black:
  • 60.5 cm (23.8") Black
  • Height adjustment 15 cm Built-in speaker(s)
  • USB upstream port type: USB Type-C HDMI HDMI version: 1.4 DisplayPorts quantity: 1 DisplayPort version: 1.2
  • Screen shape: Flat
  • Maximum refresh rate: 100 Hz Response time: 1 ms Response time (MPRT): 1 ms
  • 1920 x 1080 pixels Full HD Panel type: IPS
  • Energy efficiency class (SDR): D ErP, TCO CE, EAC, PSE, REACH, RoHS, TÜV mark, UKCA, VCCI, WEEE
Long product name iiyama ProLite XB2497HSN-B1 computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LED Black:
24” IPS monitor with USB-C docking, LAN & ergonomic stand
iiyama ProLite XB2497HSN-B1 computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LED Black:
With an integrated USB-C dock, it allows you to connect your laptop, transfer video, and power or charge your device using a single cable. The DisplayPort output lets you easily connect a second monitor, making it ideal for multitasking and extended desktop setups. When the monitor is connected to the internet via LAN, your laptop also gains instant access to a wired network. Alongside USB-C, the monitor features HDMI and DisplayPort inputs to support a wide range of devices, as well as a USB hub for connecting peripherals directly. Flicker free technology helps reduce eye strain. The monitor is also certified for Eye Comfort, ensuring viewing comfort throughout the day. The ergonomic stand offers height adjustment, tilt, swivel and pivot functions, allowing you to position the screen to your needs. With a four side slim bezel design, the XB2497HSN-B1 is an excellent choice for clean, modern, and multi-monitor workspaces.