Catalog Object Cloud
TP-Link

TP-Link JetStream 52-Port Gigabit L2+ Managed Switch with 48-Port PoE+

Product code:
TL-SG3452P
Brand:
TP-Link
Product family:
JetStream
Product name:
JetStream 52-Port Gigabit L2+ Managed Switch with 48-Port PoE+
GTIN (EAN/UPC):
6935364006280, 0840030702365, 840030702365
Bullet Points TP-Link JetStream 52-Port Gigabit L2+ Managed Switch with 48-Port PoE+:
  • 384 W PoE Budget: 48× 802.3at/af-compliant PoE+ ports with a total power supply of 384 W*
  • Full Gigabit Ports: 48× gigabit RJ45 ports and 4× gigabit SFP Slots provide high-speed connections
  • Integrated into Omada SDN: Zero-Touch Provisioning (ZTP)**, Centralized Cloud Management, and Intelligent Monitoring
  • Centralized Management: Cloud access and Omada app for ultra convenience and easy management
  • Static Routing: Helps route internal traffic for more efficient use of network resources
  • Robust Security Strategies: IP-MAC-Port Binding, ACL, Port Security, DoS Defend, Storm control, DHCP Snooping, 802.1X, Radius Authentication, and more
  • Optimize Voice and Video Applications: L2/L3/L4 QoS and IGMP snooping
  • Standalone Management: Web, CLI (Console Port, Telnet, SSH), SNMP, RMON, and Dual Image bring powerful management capabilities
Warranty:
3 year limited warranty for normal product and 5 year warranty for managed switch
Long product name TP-Link JetStream 52-Port Gigabit L2+ Managed Switch with 48-Port PoE+:
48× 10/100/1000 Mbps RJ45, 4× Gigabit SFP, 1× RJ45 Console Port, 1× Micro-USB, PoE+, 104 Gbps, 77.4 Mpps, 440 × 330 × 44 mm
TP-Link JetStream 52-Port Gigabit L2+ Managed Switch with 48-Port PoE+:
JetStream 52-Port Gigabit L2+ Managed Switch with 48-Port PoE+