Lenovo E5-2620 v2 processor 2.1 GHz 15 MB L3 Box
Product code:
4XG0E76798
Brand:
Lenovo
Product name:
E5-2620 v2
GTIN (EAN/UPC):
0888228664668, 888228664668
Bullet Points Lenovo E5-2620 v2 processor 2.1 GHz 15 MB L3 Box:
- Intel® Xeon® E5 V2 Family E5-2620V2 2.1 GHz
- 15 MB L3 LGA 2011 (Socket R)
- Processor cores: 6 22 nm 64-bit 80 W
- Maximum internal memory supported by processor: 768 GB DDR3-SDRAM
- Box
Long product name Lenovo E5-2620 v2 processor 2.1 GHz 15 MB L3 Box:
Xeon Processor E5-2620 v2 (15M Cache, 2.10 GHz)
Lenovo E5-2620 v2 processor 2.1 GHz 15 MB L3 Box:
ThinkStation Intel E5-26xx v2 serial processor is Intel Xeon processor, with “Sandy Bridge” micro architecture and 22nm newest process technology.Continued advancements in security and virtualization performance Higher frequency and core count: up to 10cores/24 threads Increased virtualization performance: APIC Virtualization. Supports Intel Data Protection Technology with Secure Key. Supports APICv (Advanced Programmable Interrupt Controller Virtualization)