Catalog Object Cloud
Equip

Equip Cat.6A RJ45 Plug, 100pcs/pack

Product code:
121146
Brand:
Equip
Product name:
Cat.6A RJ45 Plug, 100pcs/pack
GTIN (EAN/UPC):
4015867233856
Bullet Points Equip Cat.6A RJ45 Plug, 100pcs/pack:
  • 8P8C cable mount modular plug
  • Suitable for Cat6 and Cat6a Ethernet Applications
  • Max. wire OD: 1.1mm
  • For round cable
  • Unshielded
  • Gold Plated Connectors for high signal quality
  • RoHS compliant
  • Selling unit: 100pcs/Pack
Long product name Equip Cat.6A RJ45 Plug, 100pcs/pack:
Cat.6A RJ45 Plug, 100pcs/pack
Equip Cat.6A RJ45 Plug, 100pcs/pack:
The equip® The Cat 6A RJ45 Plug is a high-quality networking connector designed for Ethernet and data transmission applications. Featuring gold-plated contacts, it ensures excellent conductivity and signal integrity, reducing the risk of data loss or interference. This plug is compatible with Cat 6A cables, capable of supporting data speeds up to 10 Gigabit Ethernet, making it ideal for high-bandwidth networking needs. Its robust construction and easy-to-use design make it suitable for both professional installers and DIY enthusiasts. The gold plating enhances durability and corrosion resistance, ensuring a reliable and long-lasting connection.

The Cat 6A RJ45 Plug is a dependable choice for high-performance network connections.