UNYKAch Server Rack Hot Swap 2U HSW4208 G3 12 GB Backplane
Product code:
UK80.20.08G3
Brand:
UNYKAch
Product name:
Server Rack Hot Swap 2U HSW4208 G3 12 GB Backplane
GTIN (EAN/UPC):
6974560221011
Bullet Points UNYKAch Server Rack Hot Swap 2U HSW4208 G3 12 GB Backplane:
- Rack Server
- ATX, CEB, EEB
- Supported HDD sizes: 2.5,3.5" HDD/SSD combo cage
- Number of 3.5" bays: 8
- SGCC
- Black, Silver
Warranty:
10 Years
Long product name UNYKAch Server Rack Hot Swap 2U HSW4208 G3 12 GB Backplane:
Server Rack Hot Swap 2U HSW4208 G3 12 GB Backplane
UNYKAch Server Rack Hot Swap 2U HSW4208 G3 12 GB Backplane:
The UNYKA Pro HSW4208 G3 2U Hot Swap Rack Server is a high-performance solution that combines power and flexibility in a compact chassis. This server offers hot swap capabilities, allowing for the hot swapping of SAS and SATA3.0 hard drives without the need to power down the system. With support for up to 8 3.5" or 2.5" drives, it provides ample storage space to meet the demands of data-intensive enterprise environments.
In addition to its impressive storage capacity, the server features an advanced cooling system with 4 hot-swappable 8038 model fans. These fans ensure efficient airflow and proper temperature control to keep the system running smoothly and reliably.
The UNYKA Pro HSW4208 G3 2U Hot Swap Rack Server offers extensive expansion options, including 7 standard half-height expansion slots and 3 optional full-height horizontal expansion slots. This allows for the addition of extra cards and customization of the server to meet specific business needs, providing enhanced versatility and adaptability.
When it comes to reliability and availability, the server supports both single battery and redundancy configurations, ensuring uninterrupted service and data protection in case of failures. It also includes the UID (Unique Identification) function, simplifying server management and locating in environments with multiple devices, thus improving operational efficiency and maintenance.
In addition to its impressive storage capacity, the server features an advanced cooling system with 4 hot-swappable 8038 model fans. These fans ensure efficient airflow and proper temperature control to keep the system running smoothly and reliably.
The UNYKA Pro HSW4208 G3 2U Hot Swap Rack Server offers extensive expansion options, including 7 standard half-height expansion slots and 3 optional full-height horizontal expansion slots. This allows for the addition of extra cards and customization of the server to meet specific business needs, providing enhanced versatility and adaptability.
When it comes to reliability and availability, the server supports both single battery and redundancy configurations, ensuring uninterrupted service and data protection in case of failures. It also includes the UID (Unique Identification) function, simplifying server management and locating in environments with multiple devices, thus improving operational efficiency and maintenance.