Catalog Object Cloud
ADATA

ADATA 32GB DashDrive UV150 USB flash drive USB Type-A 3.2 Gen 1 (3.1 Gen 1) Red

Product code:
AUV150-32G-RRD
Brand:
ADATA
Product name:
32GB DashDrive UV150
GTIN (EAN/UPC):
4713435797105
Bullet Points ADATA 32GB DashDrive UV150 USB flash drive USB Type-A 3.2 Gen 1 (3.1 Gen 1) Red:
  • 32 GB USB Type-A 3.2 Gen 1 (3.1 Gen 1)
  • Form factor: Cap
  • Red
Long product name ADATA 32GB DashDrive UV150 USB flash drive USB Type-A 3.2 Gen 1 (3.1 Gen 1) Red:
32GB DashDrive UV150 USB 3.0
ADATA 32GB DashDrive UV150 USB flash drive USB Type-A 3.2 Gen 1 (3.1 Gen 1) Red:
The UV150 combines a classic look with economical pricing, a SuperSpeed USB 3.0 interface, and an attractive pearlescent exterior. Arriving in colors of striking scarlet and glistening onyx, its minimalist and modern design make it a fashionable and practical accessory both in and out of town.

SuperSpeed? Super Value!
Now there is no reason to shy away from the higher cost of the USB 3.0 interface. The DashDrive UV150 brings the convenience and speed of premium USB drives to budget-minded consumers.

Smarter Design.
A handy snap-on cap design keeps the drive cap safe and snug on the rear of the device, preventing the cap from disappearing, as well as looking pretty cool.

Glossy and Mobile.
The glossy surface of the UV150 will catch eyes and turn heads, and a broad lanyard slot at the base of the drive allows for use with a wider range of carrying straps than is often seen in USB Flash drives.