Aerocool SPLINTER DUO ATX Gaming Case 3x ARGB 12cm Fans + Front Mesh
Product code:
SPLINTERDUOBKV1
Brand:
Aerocool
Product name:
SPLINTER DUO ATX Gaming Case 3x ARGB 12cm Fans + Front Mesh
GTIN (EAN/UPC):
4711099470327
Bullet Points Aerocool SPLINTER DUO ATX Gaming Case 3x ARGB 12cm Fans + Front Mesh:
- Unique ARGB front panel design adds a stylish flair to your rig
- Control your Addressable RGB fans using compatible ARGB motherboard
- Includes a 6-port ARGB control hub to connect your Addressable RGB fans
- Specially designed front panel for increased air ventilation and viewing of your front LED fans
- Carbon fiber style finishing on the front panel delivers a futuristic look and feel
- Full tempered glass side panel showcases the inside of your rig
- Fan mounts on the PSU shroud allow for improved VGA cooling
- Supports liquid cooling in the front, top, and rear of the case
- Splinter Duo comes included with 3 x Duo 12 ARGB Fans
Long product name Aerocool SPLINTER DUO ATX Gaming Case 3x ARGB 12cm Fans + Front Mesh:
Mid Tower, ATX/micro ATX/mini-ITX, 210 x 519 x 404mm
Aerocool SPLINTER DUO ATX Gaming Case 3x ARGB 12cm Fans + Front Mesh:
High-performance mid tower case with a full tempered glass side panel to showcase the inside of your rig. Bring your case to life with a stylish ARGB design in the front panel of the case. Specially designed front panel design allows for increased air ventilation and viewing of your front LED fans. Comes equipped with two 12cm ARGB fans in the top and one 12cm ARGB fan in the rear of the case.
Addressable RGB fans can be controlled using one of two ways: RGB LED control button or Addressable RGB motherboard. Includes a 6-Port ARGB control hub to connect and control your ARGB fans.
THREE 12CM ADDRESSABLE RGB FANS INCLUDED
Comes equipped with two 12cm ARGB fans in the top and one 12cm ARGB fan in the rear of the case.
Duo 12 Fans
Featuring Double RGB LED rings around the fan and circling the center, the Duo 12 ARGB fan delivers a stylish and vibrant lighting experience while keeping your system cool.
ADDRESSABLE RGB COMPATIBLE
Control your Addressable RGB using compatible ARGB motherboards including ASUS Aura Sync, MSI Mystic Light Sync, and Gigabyte RGB Fusion (with 5V 3-Pin ARGB header).
Addressable RGB can be controlled using any of two ways:
LED control button or ARGB motherboard.
6-PORT RGB CONTROL HUB
Features a 6-port hub with PWM control functions and allows you to connect up to six 6-Pin AeroCool Addressable RGB fans and up to two 3-Pin Addressable RGB accessories with +5V ARGB connector.
Access 16.8 million colors using compatible Addressable RGB motherboard (Asus Aura Sync, MSI Mystic Light Sync, and Gigabyte RGB Fusion).
PWM COMPATIBILITY
Please check if the 4-Pin fan header on your motherboard is PWM compatible.
- PWM based – PWM compatible
- Voltage based – not PWM compatible
IMPROVED AIR VENTILATION
Air vents in the front panel increase air flow and ventilation to keep your system cool.
CARBON FIBER STYLE FINISHING
Featuring a stylish carbon fiber style finishing on the front panel, this case adds a futuristic flair to your gaming setup.
TEMPERED GLASS SIDE PANEL
Comes equipped with a tempered glass side panel to showcase the inside of your rig and put your components on display.
AIR COOLING
Supports air cooling in the front, top, and rear of the case to enhance cooling performance.
- Front: 120mm x 3 or 140mm x 2 (Max.)
- Top: 120mm x 2 (12cm ARGB fan x 2 included)
- Rear: 120mm x 1 (12cm ARGB fan x 1 included)
- PSU Shroud: 120mm x 2 (Max.)
LIQUID COOLING
Supports liquid cooling in the front, top, and rear of the case for maximum efficiency cooling.
- Front: 120/240/360mm Radiator (Optional)
- Top: 120/240mm Radiator (Optional)
- Rear: 120mm Radiator (Optional)
DUAL CHAMBER DESIGN
Built with a dual chamber design to direct heat away from the main chamber for more effective all-around cooling.
BUILT FOR HIGH PERFORMANCE
- Supports ATX, Micro-ATX, and Mini-ITX motherboards
- Supports CPU coolers up to 161mm
- Supports graphics cards up to 326mm
CONVENIENT ACCESS TO YOUR MEDIA
Quick and easy access to 2 x USB 3.0, HD audio and mic ports, and power button.
STORAGE CAPABILITY
Supports up to:
- 2 x 3.5” HDDs (1 x 3.5” and 1 x 3.5”/2.5″)
- 3 x 2.5” SSDs (2 x 2.5” and 1 x 2.5”/3.5”)
EASY MAINTENANCE
Removable dust filters on the front, top, and bottom of the case for convenient cleaning and maintenance.
Addressable RGB fans can be controlled using one of two ways: RGB LED control button or Addressable RGB motherboard. Includes a 6-Port ARGB control hub to connect and control your ARGB fans.
THREE 12CM ADDRESSABLE RGB FANS INCLUDED
Comes equipped with two 12cm ARGB fans in the top and one 12cm ARGB fan in the rear of the case.
Duo 12 Fans
Featuring Double RGB LED rings around the fan and circling the center, the Duo 12 ARGB fan delivers a stylish and vibrant lighting experience while keeping your system cool.
ADDRESSABLE RGB COMPATIBLE
Control your Addressable RGB using compatible ARGB motherboards including ASUS Aura Sync, MSI Mystic Light Sync, and Gigabyte RGB Fusion (with 5V 3-Pin ARGB header).
Addressable RGB can be controlled using any of two ways:
LED control button or ARGB motherboard.
6-PORT RGB CONTROL HUB
Features a 6-port hub with PWM control functions and allows you to connect up to six 6-Pin AeroCool Addressable RGB fans and up to two 3-Pin Addressable RGB accessories with +5V ARGB connector.
Access 16.8 million colors using compatible Addressable RGB motherboard (Asus Aura Sync, MSI Mystic Light Sync, and Gigabyte RGB Fusion).
PWM COMPATIBILITY
Please check if the 4-Pin fan header on your motherboard is PWM compatible.
- PWM based – PWM compatible
- Voltage based – not PWM compatible
IMPROVED AIR VENTILATION
Air vents in the front panel increase air flow and ventilation to keep your system cool.
CARBON FIBER STYLE FINISHING
Featuring a stylish carbon fiber style finishing on the front panel, this case adds a futuristic flair to your gaming setup.
TEMPERED GLASS SIDE PANEL
Comes equipped with a tempered glass side panel to showcase the inside of your rig and put your components on display.
AIR COOLING
Supports air cooling in the front, top, and rear of the case to enhance cooling performance.
- Front: 120mm x 3 or 140mm x 2 (Max.)
- Top: 120mm x 2 (12cm ARGB fan x 2 included)
- Rear: 120mm x 1 (12cm ARGB fan x 1 included)
- PSU Shroud: 120mm x 2 (Max.)
LIQUID COOLING
Supports liquid cooling in the front, top, and rear of the case for maximum efficiency cooling.
- Front: 120/240/360mm Radiator (Optional)
- Top: 120/240mm Radiator (Optional)
- Rear: 120mm Radiator (Optional)
DUAL CHAMBER DESIGN
Built with a dual chamber design to direct heat away from the main chamber for more effective all-around cooling.
BUILT FOR HIGH PERFORMANCE
- Supports ATX, Micro-ATX, and Mini-ITX motherboards
- Supports CPU coolers up to 161mm
- Supports graphics cards up to 326mm
CONVENIENT ACCESS TO YOUR MEDIA
Quick and easy access to 2 x USB 3.0, HD audio and mic ports, and power button.
STORAGE CAPABILITY
Supports up to:
- 2 x 3.5” HDDs (1 x 3.5” and 1 x 3.5”/2.5″)
- 3 x 2.5” SSDs (2 x 2.5” and 1 x 2.5”/3.5”)
EASY MAINTENANCE
Removable dust filters on the front, top, and bottom of the case for convenient cleaning and maintenance.