Catalog Object Cloud
AOC

AOC B2 22B2H/EU computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD LED Black

Product code:
22B2H/EU
Brand:
AOC
Product family:
B2
Product name:
22B2H/EU
GTIN (EAN/UPC):
4038986127165
E means that the product is rated in its category in terms of energy efficiency. The Energy Labeling system is based on EU Regulation 2017/1369/EU.
Bullet Points AOC B2 22B2H/EU computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD LED Black:
  • 54.6 cm (21.5") Black
  • HDMI HDMI version: 1.4
  • Screen shape: Flat
  • Maximum refresh rate: 75 Hz Response time: 4 ms Response time measurement type: GTG (Gray to Gray)
  • 1920 x 1080 pixels Full HD Panel type: VA
  • Energy efficiency class (SDR): E ENERGY STAR CE
  • Warranty period: 3 year(s)
Warranty:
3 years
Long product name AOC B2 22B2H/EU computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD LED Black:
Screen size (inch) 21.5, Panel resolution 1920x1080, Refresh rate 75 Hz, Panel type VA, HDMI HDMI 1.4 x 1, D-SUB (VGA) 1x
AOC B2 22B2H/EU computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD LED Black:
Modern and sleek 21.5" 3-sides borderless monitor with Full HD and eye-caring LowBlue and FlickerFree technology
Modernized design and crisp Full HD images. The 22B2H/EU combines a sleek 3-sides frameless panel and VGA and HDMI connectivity. Enjoy working or streaming with wide viewing angles and eye-soothing LowBlue and FlickerFree technologies.