Kingston Technology ValueRAM memory module 8 GB 1 x 8 GB DDR3 1600 MT/s 240-pin DIMM
Product code:
KVR16N11/8
Brand:
Kingston Technology
Product family:
ValueRAM
Product name:
ValueRAM
GTIN (EAN/UPC):
0740617206937, 740617206937, 5054533429925
Bullet Points Kingston Technology ValueRAM memory module 8 GB 1 x 8 GB DDR3 1600 MT/s 240-pin DIMM:
- JEDEC standard 1.5V Power Supply
- VDDQ = 1.5V
- 800MT/s fCK for 1600Mb/sec/pin
- 8 independent internal banks
- Programmable CAS latency: 11, 10, 9, 8, 7, 6
- Programmable Additive Latency: 0, CL - 2, or CL - 1 clock
- 8-bit pre-fetch
- Burst Length: 8 (interleave without any limit, sequential with starting address “000” only), 4 with tCCD = 4 which does not allow seamless read or write (either on the fly using A12 or MRS)
- Bi-directional Differential Data Strobe
- Internal (self) calibration: Internal self calibration through ZQ pin (RZQ: 240 ohm ± 1%)
- On Die Termination using ODT pin
- Average Refresh Period 7.8us at lower than TCASE 85°C, 3.9us at 85°C < TCASE < 95°Cº
- Asynchronous Reset
- PCB: Height 0.740” (18.75mm) or 1.180” (30.00mm)
Warranty:
lifetime
Long product name Kingston Technology ValueRAM memory module 8 GB 1 x 8 GB DDR3 1600 MT/s 240-pin DIMM:
ValueRam
Kingston Technology ValueRAM memory module 8 GB 1 x 8 GB DDR3 1600 MT/s 240-pin DIMM:
Kingston Technology is the world's independent memory leader and is well-known for providing high quality memory products at an attractive price. Kingston ValueRAM is your best source for industry-standard memory to maximise the performance and productivity of your system. Built with A-grade components only, Kingston ValueRAM memory modules come with a lifetime warranty.