Conceptronic DONN 4-in-1 Multifunctional USB Adapter
Product code:
DONN09B
Brand:
Conceptronic
Product name:
DONN 4-in-1 Multifunctional USB Adapter
GTIN (EAN/UPC):
4015867225233
Bullet Points Conceptronic DONN 4-in-1 Multifunctional USB Adapter:
- 4-in-1 USB-C to HDMI/VGA/USB 3.0/AUX multiport adapter
- Supports HDMI resolution up to 4K*2K 30Hz
- Supports VGA resolution up to 1080P 60Hz
- Support VGA & HDMI simultaneously
- Multi-platform support: Windows, Mac OS, ChromeOS
- USB 3.0 SuperSpeed (5Gb/s)
- Simple Plug and Play installation
Long product name Conceptronic DONN 4-in-1 Multifunctional USB Adapter:
4-in-1, USB-C - HDMI/VGA/USB 3.0/AUX, 60 x 18 x 66 mm, 20 cm, 0.044 g, Black
Conceptronic DONN 4-in-1 Multifunctional USB Adapter:
This 4-in-1 USB-C adapter makes it possible to expand your device’s USB Type-C capacity with HDMI/VGA/USB 3.0/AUX ports. The adapter offers a portable solution for connecting an HDMI and VGA display to your USB-C laptop or desktop computer. The multiport video adapter lets you mirror or extend content on two additional monitors simultaneously (1 x HDMI and 1 x VGA), creating a dual-screen workstation.