Catalog Object Cloud
Salicru

Salicru SPS 900 SOHO+ IEC uninterruptible power supply (UPS) Line-Interactive 0.9 kVA 510 W 6 AC outlet(s)

Product code:
647EA000007
Brand:
Salicru
Product name:
SPS 900 SOHO+ IEC
GTIN (EAN/UPC):
8436584875765
Bullet Points Salicru SPS 900 SOHO+ IEC uninterruptible power supply (UPS) Line-Interactive 0.9 kVA 510 W 6 AC outlet(s):
  • Line-interactive technology
  • Permanent AVR stabilisation (buck-boost)
  • Tower format
  • Control panel with LCD display and keypad
  • Compatibility with APFC loads
  • USB interface with HID protocol
  • Easy battery replacement
  • IEC and Schuko sockets
  • 2 x USB chargers
  • LED indicators
  • ON/OFF button
  • Management software
  • Master-Slave (1250 to 2250 VA models only)
Long product name Salicru SPS 900 SOHO+ IEC uninterruptible power supply (UPS) Line-Interactive 0.9 kVA 510 W 6 AC outlet(s):
Tower, Line-Interactive, 900 VA/510 W, AVR, LCD, 6x IEC, USB C, USB A, USB (HID), 287 x 99 x 320 mm, 7.5 kg
Salicru SPS 900 SOHO+ IEC uninterruptible power supply (UPS) Line-Interactive 0.9 kVA 510 W 6 AC outlet(s):
SPS SOHO+: Safe and stable power for your IT and office equipment

The SPS SOHO+ series from Salicru is a range of Uninterruptible Power Supply (UPS) systems that guarantee a stable and uninterrupt- ed power supply, combining high reliability, energy efficiency, and smart management. They incorporate Line-interactive topology with AVR (Buck/Boost) that automatically stabilises the input voltage, reducing battery usage and extending their service life, while ensuring compatibility with APFC loads for modern IT equipment.

Two practical front USB ports (type A and C) provide fast charging for mobile devices. They also have intuitive LED bars (on the front) that allow you to quickly identify the equipment’s operating mode. Available in five different power ratings (750 VA, 900 VA, 1250 VA, 1650 VA and 2250 VA), the series offers the flexibility to choose between Schuko or IEC connectors for a perfect fit in any installation.

It also features a USB interface with HID protocol, allowing for direct system control, configuration of operational settings and the capability to automatically shut down or hibernate the computer in the event of a mains failure. Additionally, it comes with management and monitoring software that is compatible with all major operating systems, which makes it easy to monitor the UPS status and customise its operating parameters.

Applications: Electrical protection to prevent disruptions to your business

The UPS devices in the SPS SOHO+ series from Salicru offer the perfect protection for IT and office equipment, whether for individual workstations (design, communication, etc.) or small networks with servers. They guarantee a stable and secure power supply at all times.

In addition, their design features two convenient front USB ports for easy charging of mobile devices, making them an ideal choice for shops and businesses, freelancers and professionals, small offices and co-working spaces, as well as franchises and distributors.