Catalog Object Cloud
AISENS

AISENS DT32TSR-355 monitor mount / stand 81.3 cm (32") Desk Black

Product code:
DT32TSR-355
Brand:
AISENS
Product name:
DT32TSR-355
GTIN (EAN/UPC):
8435739902851
Bullet Points AISENS DT32TSR-355 monitor mount / stand 81.3 cm (32") Desk Black:
  • Made of high-strength steel and painted with electrostatic paint for a perfect finish.
  • Installation on the table is allowed via clamp or through screw
  • Maximum VESA: 100x100mm (Compatible with VESA 75x75, 100x100mm)
  • Cable management system: It has hooks to group the cables.
Long product name AISENS DT32TSR-355 monitor mount / stand 81.3 cm (32") Desk Black:
ECO Counterbalanced Swivel and Tilt Monitor/TV Table Stand 9kg (3 Pivots, 1 Arm) 17-32, Black
AISENS DT32TSR-355 monitor mount / stand 81.3 cm (32") Desk Black:
> Eco Counterbalance Swivel Tilt Monitor/TV Table Top Stand (3 Pivots, 1 Arm) 17”-32”
> Made of heavy duty steel and powder coated for a perfect finish >
Table top mounting via clamp or through bolt mounting
> Max VESA: 100x100mm (Compatible with VESA 75x75, 100x100mm)
> Max Load: 9kg
> Weight Range: 2-9kgs (Monitor weight must be within this range)
> Tilt Angle: -90º / +90º (depends on installation and space available)
> Max Swivel Angle: 360º (depends on installation and space available)
> Max Rotation Angle: 180º (depends on installation and space available)
> Spring-loaded articulated arm for easy and comfortable adjustment.
> Distance between table and screen: adjustable between 165 and 415mm (depending on the installation and available space)
> Cable management system: it has holes to pass the cables through the inside of the tube.
> Color: Black