Catalog Object Cloud
LG

LG GU5.3 MR16 6W LED bulb White 2700 K G5.3

Product code:
M1607BC0AD1.C0AADAA
Brand:
LG
Product name:
GU5.3 MR16 6W
Bullet Points LG GU5.3 MR16 6W LED bulb White 2700 K G5.3:
  • G5.3 6 W
  • Luminous flux: 350 lm Bulb lifetime: 40000 h White
  • Colour temperature: 2700 K Beam angle (max): 35° Color Rendering Index (CRI): 83
Long product name LG GU5.3 MR16 6W LED bulb White 2700 K G5.3:
LED, MR16, 6 W, 350 lm, 2700 K, 12V
LG GU5.3 MR16 6W LED bulb White 2700 K G5.3:
ACCENT LIGHTING
Turn any table or wall into a feature display. Artefacts and ornaments can be brought to life with brilliant light with LG LED MR16.
It is the perfect spotlight that can bring out the true colours of objects.

SAVE ENERGY COSTS
LG is dedicated to saving you money. Worry less about your energy bill because our products can save up to 80% energy, compared to standard halogen lamps. Given how long they last, we think you'll appreciate the extra money in your pocket.

LONG LASTING
"Enjoy substantially longer life and reduced costs when you use LG LED MR16. With a lifetime of up to 35 years* you can install the MR16 and not worry about having to get up a ladder to change the lamps for a LONG time.
*35 year lifespan calculations are based on average of 0~2.7 hours operation per day."

ENVIRONMENTALLY CONSCIOUS
Our products do not contain mercury so you can rest assured about using them in the home. Also, LG LED lamps do not emit UV (ultraviolet) light meaning that they won't fade objects in their beam. Finally, unlike fluorescent lamps, there is no flickering or glare and when the switch is flicked, LG LEDs are instantly illuminated.

HEALTH CONSCIOUS
LG LED MR16, the health conscious lamp, includes no hazardous wavelength which deteriorates the exhibits, nor does it have any flickering of light.
Hazardless – no UV (ultraviolet) nor IR (infra-red) rays, no mercury content. Even after 10 years of use, almost the same intensity of illumination can be maintained. No flickering for the comfort of your eyes.
- No heat, IR, or UV
- A healthier light for your family
- No need to worry about the unpleasant glaring, eye fatigue by flickering, or hazardous wavelength!

EXCELLENT COMPATIBILITY
Excellent compatibility enables replacement of conventional halogen lamps without any additional cost.

DECORATIVE LIGHTING
If you are considering a fresh interior design, the LED Lamp MR16 is the solution. You can use it as the accent lighting in your living room or hallway. LG LED MR16 is also the ideal solution for decorative lighting in shops, hotels or restaurants.

ELECTRONIC TRANSFORMER COMPATIBILITY LIST
The presence of a transformer on the above chart is not a guarantee or warranty of the compatibility of LG products in an installation. The absence of a transformer in this chart does not necessarily imply incompatibility.

LIGHTING INNOVATOR LG LED
In conjunction with LG Innotek, the entire value chain has been integrated. For the first time in the industry, LG has adopted an advanced production system that can process 6-inch wafers. This puts LG at the frontline of popularising LED lighting and reinforces our reputation of being a lighting innovator.