Catalog Object Cloud
AOC

AOC B3 24B3HA2/75 computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Black

Product code:
24B3HA2/75
Brand:
AOC
Product family:
B3
Product name:
24B3HA2/75
GTIN (EAN/UPC):
4038986151481
E means that the product is rated in its category in terms of energy efficiency. The Energy Labeling system is based on EU Regulation 2017/1369/EU.
Bullet Points AOC B3 24B3HA2/75 computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Black:
  • 60.5 cm (23.8") Black
  • Built-in speaker(s)
  • HDMI HDMI version: 1.4
  • Screen shape: Flat
  • Maximum refresh rate: 120 Hz Response time: 4 ms Response time measurement type: GTG (Gray to Gray) Response time (MPRT): 1 ms
  • 1920 x 1080 pixels Panel type: IPS
  • Energy efficiency class (SDR): E ENERGY STAR CE
  • Warranty period: 3 year(s)
Warranty:
3 years
Long product name AOC B3 24B3HA2/75 computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Black:
Screen size (inch) 23.8, Panel resolution 1920x1080, Max Refresh rate 120 Hz, Response time MPRT 1 ms, Panel type IPS, HDMI HDMI 1.4 x 1, D-SUB (VGA) 1x, DVI 0x, Sync technology (VRR) Adaptive Sync
AOC B3 24B3HA2/75 computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Black:
High-performance clarity with 23.8" FHD monitor featuring 120Hz refresh rate and HDMI
Dive into the extraordinary world of crystal-clear visuals and vibrant colors with our solid 24-inch FHD IPS Monitor. Elevate your viewing experience to new heights as every detail comes alive on the compact screen, making your content truly immersive. Experience smooth 120Hz refresh rate, ensuring each frame is a visual delight. No more lag or motion blur – just pure and clear for eye pleasure. The 1ms MPRT takes your working experience to the next level, making fast-paced scenes sharper and more exhilarating. 24B3HA2 isn't just about visuals; it's a feast for your ears too. Enjoy rich sound with built-in 2W speakers, turning every movie night or watching multimedia session into action which can fulfil basic audio needs without the need for additional audio equipment. Sleek and stylish narrow borders provide you with more screen real estate, featuring a 9.5mm ultra-narrow chin that is almost half as thin as standard monitors. Lastly, the low blue light feature ensures your eyes stay fresh during extended use. This is a statement piece for your setup.