Lindy 70m Cat.6 HDMI 4K30 and IR Extender with PoC and Loop Out
Product code:
38208
Brand:
Lindy
Product name:
70m Cat.6 HDMI 4K30 and IR Extender with PoC and Loop Out
GTIN (EAN/UPC):
4002888382083
Bullet Points Lindy 70m Cat.6 HDMI 4K30 and IR Extender with PoC and Loop Out:
- Extends HDMI and IR Signals up to 70m using a single Cat.6 Cable
- Supports resolutions up to 3840x2160@30Hz 4:4:4 8bit
- Features a loop-through HDMI output on the Transmitter for local monitoring
- Supports power over Cable, only a single power supply is required
- 2-year warranty
Long product name Lindy 70m Cat.6 HDMI 4K30 and IR Extender with PoC and Loop Out:
70m Cat.6 HDMI 4K30 and IR Extender with PoC and Loop Out
Lindy 70m Cat.6 HDMI 4K30 and IR Extender with PoC and Loop Out:
Cat.6 extenders allow for cost effective, reliable extension of audio or video signals over longer distances that are not possible with passive cable or active repeater solutions.
The Lindy 70m Cat.6 HDMI 4K30 and IR Extender is a simple to use solution which lets the user extend HDMI signals up to 70m using a single low cost Cat.6 U/UTP cable (not included). For added convenience, IR signals (20-60 kHz) can also be extended using the supplied IR receiver and emitter cables.
Supporting 4K resolutions up to 3840x2160@30Hz 4:4:4 8bit, video content can be seen with incredible clarity at distances up to 70m, perfect for use in a variety of AV and digital signage applications in a range of settings including residential setups, education, business, retail and healthcare.
This extender features an HDMI loop-out port on the transmitter for local simultaneous viewing so that a local display can be connected for monitoring or to create an additional viewing zone. To ensure the maximum compatibility when two displays are connected, the EDID data, which determines the supported video and audio formats, can be copied from either the local display connected to the transmitter or the remote display connected to the receiver.
Power over Cable (PoC) functionality enables the extender to operate from a single power supply connected to the transmitter, allowing the receiver to be located where there is limited access to mains power sockets, making it ideal for minimalist, discreet installations.
In addition to PoC functionality the extender's slim design allow it to be easier to install in limited spaces behind flat screen monitors or TVs.
Please Note: The quoted lengths and resolutions are possible with a direct connection between Transmitter and Receiver using good quality Cat.6 solid core cable. Using a different cable type, or introducing wall plates, couplers or patch panels will result in a reduction of possible distances.
The Lindy 70m Cat.6 HDMI 4K30 and IR Extender is a simple to use solution which lets the user extend HDMI signals up to 70m using a single low cost Cat.6 U/UTP cable (not included). For added convenience, IR signals (20-60 kHz) can also be extended using the supplied IR receiver and emitter cables.
Supporting 4K resolutions up to 3840x2160@30Hz 4:4:4 8bit, video content can be seen with incredible clarity at distances up to 70m, perfect for use in a variety of AV and digital signage applications in a range of settings including residential setups, education, business, retail and healthcare.
This extender features an HDMI loop-out port on the transmitter for local simultaneous viewing so that a local display can be connected for monitoring or to create an additional viewing zone. To ensure the maximum compatibility when two displays are connected, the EDID data, which determines the supported video and audio formats, can be copied from either the local display connected to the transmitter or the remote display connected to the receiver.
Power over Cable (PoC) functionality enables the extender to operate from a single power supply connected to the transmitter, allowing the receiver to be located where there is limited access to mains power sockets, making it ideal for minimalist, discreet installations.
In addition to PoC functionality the extender's slim design allow it to be easier to install in limited spaces behind flat screen monitors or TVs.
Please Note: The quoted lengths and resolutions are possible with a direct connection between Transmitter and Receiver using good quality Cat.6 solid core cable. Using a different cable type, or introducing wall plates, couplers or patch panels will result in a reduction of possible distances.