Catalog Object Cloud
Vogel's

Vogel's MA 4010 Tilting TV Wall Mount

Product code:
8574010
Brand:
Vogel's
Product name:
MA 4010 Tilting TV Wall Mount
GTIN (EAN/UPC):
8712285337147
Bullet Points Vogel's MA 4010 Tilting TV Wall Mount:
  • Avoid reflections: tilt up to 10°
  • Tested up to 3 times max. TV weight
  • Mount your TV exactly where you want it to be
  • Easily remove to install your cables
  • Reliable quality for an affordable price
Long product name Vogel's MA 4010 Tilting TV Wall Mount:
MA 4010 Tilting TV Wall Mount
Vogel's MA 4010 Tilting TV Wall Mount:
For TVs from 40 up to 80 inch (203 cm)
The MA 4010 is a reliable TV mount suitable for large and heavy TVs. For secure and effortless mounting of TVs up to 60 kg and from 40 to 80 inches.

A TV above eye level
Can't mount your TV at eye level, such as in the bedroom or because of a piece of furniture? Then a tiltable TV mount is the solution. With the MA 4010's 15° rotation angle, you can properly direct your TV to you.

Simplicity and quality
The TV mounts in the Vogel's UP Series are minimalist in design, without compromising on quality. The MA 4010 is very easy to mount because of the curved notches into which you hook the TV. This clever design also allows you to easily remove the TV from the wall to connect cables, but you cannot knock the TV off the wall.