UNYKAch UNYCOOL H61 ARGB Processor Air cooler 12 cm Black, White 1 pc(s)
Product code:
UK326002A
Brand:
UNYKAch
Product name:
UNYCOOL H61 ARGB
GTIN (EAN/UPC):
8436617921650, 18436617921657
Bullet Points UNYKAch UNYCOOL H61 ARGB Processor Air cooler 12 cm Black, White 1 pc(s):
- Processor Air cooler 12 cm 1600 RPM
- Supported processor sockets: LGA 1851, LGA 1700, LGA 1200 (Socket H5), LGA 1151 (Socket H4), LGA 1150 (Socket H3), LGA 1155 (Socket H2), LGA 1156 (Socket H), Socket AM5, Socket AM4, Socket AM3+, Socket AM3, Socket AM2+, Socket AM2, Socket FM2, Socket FM1
- 25.6 dB 59.98 cfm 2.53 mmH2O Hydraulic
- Pulse-width modulation (PWM) support
- 120 x 120 x 25 mm
- Black, White
- 1 pc(s)
Long product name UNYKAch UNYCOOL H61 ARGB Processor Air cooler 12 cm Black, White 1 pc(s):
120mm, 800-1600 RPM, 25.6dBA, 2.53 mm H2O, 59.98 cfm, 4 Pin, PWM, 180W TDP, 458 g
UNYKAch UNYCOOL H61 ARGB Processor Air cooler 12 cm Black, White 1 pc(s):
Enhance your PC’s performance by lowering CPU temperatures with the UNYCOOL H61 ARGB cooler. Its sturdy construction, optimized airflow, and 9-blade fan deliver powerful and quiet cooling, thanks to the 120 mm PWM fan. Compatible with a wide range of sockets (LGA 1151, LGA 1200, LGA 1700, AM4), it ensures easy and flexible installation. Built with high-quality aluminum and copper, it provides excellent heat dissipation and long-lasting durability.
COMPACT AND EFFICIENT DESIGN
The UNYCOOL H61 ARGB is engineered for setups that require maximum efficiency in limited spaces. Measuring 120 x 74 x 151 mm, it fits easily into compact cases without interfering with RAM modules or nearby components.
HIGH-PERFORMANCE COOLING
This cooler features a high-density extruded aluminum block that maximizes airflow. Equipped with a 120 mm PWM thermal sensor fan, it reaches speeds up to 2,000 RPM, offering the perfect balance between performance and noise control. Its six copper heat pipes ensure fast and efficient heat transfer, supporting CPUs with TDPs of up to 180W.
An ideal solution for demanding tasks such as advanced office work, graphic design, intensive browsing, or high-definition multimedia consumption.
WIDE COMPATIBILITY
Thanks to its smart compact design, the H61 ARGB prevents interference with RAM slots and is compatible with a variety of Intel and AMD platforms:
Intel: Socket 1700 / 1200 / 1151 / 1150 / 1155 / 1156
AMD: AM5 / AM4 / FM2 / FM1 / AM3+ / AM3 / AM2+ / AM
CUSTOMIZABLE ARGB LIGHTING
Customize your setup with vibrant lighting effects, fully compatible with ARGB motherboards from brands like ASUS, MSI, and Gigabyte. Unlock 16.8 million colors and create a gaming environment that matches your style.
CUSTOMIZABLE ARGB QUICK AND EASY INSTALLATION
The UNYCOOL H61 ARGB comes with all the necessary accessories for a secure and hassle-free installation on both Intel and AMD platforms, plus thermal paste for maximum efficiency right from the start.
COMPACT AND EFFICIENT DESIGN
The UNYCOOL H61 ARGB is engineered for setups that require maximum efficiency in limited spaces. Measuring 120 x 74 x 151 mm, it fits easily into compact cases without interfering with RAM modules or nearby components.
HIGH-PERFORMANCE COOLING
This cooler features a high-density extruded aluminum block that maximizes airflow. Equipped with a 120 mm PWM thermal sensor fan, it reaches speeds up to 2,000 RPM, offering the perfect balance between performance and noise control. Its six copper heat pipes ensure fast and efficient heat transfer, supporting CPUs with TDPs of up to 180W.
An ideal solution for demanding tasks such as advanced office work, graphic design, intensive browsing, or high-definition multimedia consumption.
WIDE COMPATIBILITY
Thanks to its smart compact design, the H61 ARGB prevents interference with RAM slots and is compatible with a variety of Intel and AMD platforms:
Intel: Socket 1700 / 1200 / 1151 / 1150 / 1155 / 1156
AMD: AM5 / AM4 / FM2 / FM1 / AM3+ / AM3 / AM2+ / AM
CUSTOMIZABLE ARGB LIGHTING
Customize your setup with vibrant lighting effects, fully compatible with ARGB motherboards from brands like ASUS, MSI, and Gigabyte. Unlock 16.8 million colors and create a gaming environment that matches your style.
CUSTOMIZABLE ARGB QUICK AND EASY INSTALLATION
The UNYCOOL H61 ARGB comes with all the necessary accessories for a secure and hassle-free installation on both Intel and AMD platforms, plus thermal paste for maximum efficiency right from the start.