Catalog Object Cloud
MSI

MSI MPG 491CQPX QD-OLED computer monitor 124.5 cm (49") 5120 x 1440 pixels Dual QHD Black

Product code:
MPG 491CQPX QD-OLED
Brand:
MSI
Product name:
MPG 491CQPX QD-OLED
GTIN (EAN/UPC):
0824142374191, 824142374191, 4711377237932, 4711377316330
G means that the product is rated in its category in terms of energy efficiency. The Energy Labeling system is based on EU Regulation 2017/1369/EU.
Bullet Points MSI MPG 491CQPX QD-OLED computer monitor 124.5 cm (49") 5120 x 1440 pixels Dual QHD Black:
  • 124.5cm (49") Dual QHD 5120 x 1440
  • 0.03ms, 32:9, 250cd/m², 1500000:1
  • USB, HDMI, DisplayPort
Warranty:
36M
Long product name MSI MPG 491CQPX QD-OLED computer monitor 124.5 cm (49") 5120 x 1440 pixels Dual QHD Black:
124.5cm (49") Dual QHD 5120 x 1440, 32:9, 250cd/m², 1.07B, 0.03ms, 178°/178°, 1500000:1
MSI MPG 491CQPX QD-OLED computer monitor 124.5 cm (49") 5120 x 1440 pixels Dual QHD Black:
Visualize your victory with the MPG 491CQPX QD-OLED gaming monitor. It boasts a 5120x1440 (DQHD) 1800R curved next-gen QD-OLED panel, 240Hz refresh rate, and rapid 0.03ms(GtG) response time. VESA certification for ClearMR 13000 and DisplayHDR True Black 400 ensures exceptionally vivid images and mitigates motion blur. OLED Care 2.0 reduces OLED burn-in risks. For console gamers, the MPG 491CQPX QD-OLED provide HDMI 2.1 ports with 48Gbps bandwidth, 120Hz support, VRR, and ALLM.