Catalog Object Cloud
Kingston Technology

Kingston Technology FURY 16GB 4000MT/s DDR4 CL19 DIMM 1Gx8 Renegade Black

Product code:
KF440C19RB12/16
Brand:
Kingston Technology
Product family:
FURY
Product series:
Renegade
Product name:
16GB 4000MT/s DDR4 CL19 DIMM 1Gx8 FURY Renegade Black
GTIN (EAN/UPC):
0740617337754, 740617337754
Bullet Points Kingston Technology FURY 16GB 4000MT/s DDR4 CL19 DIMM 1Gx8 Renegade Black:
  • High speeds plus low latencies deliver extreme performance
  • Intel XMP Certified or Ready profiles optimised for Intel’s latest chipsets
  • Ready for AMD Ryzen
  • Intense two-tone black aluminium heat spreader
Warranty:
Lifetime
Long product name Kingston Technology FURY 16GB 4000MT/s DDR4 CL19 DIMM 1Gx8 Renegade Black:
16GB 4000MT/s DDR4 CL19 DIMM 1Gx8 FURY Renegade Black
Kingston Technology FURY 16GB 4000MT/s DDR4 CL19 DIMM 1Gx8 Renegade Black:
Enhance AMD- or Intel-based systems with ultra-fast Kingston FURY™ Renegade DDR4 memory, ensuring you maintain peak performance levels. Combine speeds of up to 5333MT/s[*]* with quick CL16-CL20 timings to increase frame rate, keep streams smooth and edit all your content in a flash. The bold, two-tone black heat spreader with black PCB not only adds a touch of style but also manages heat while tackling heavy workloads. Available in single module capacities of 8GB–32GB and kits of 2, 4 and 8 with capacities of 16GB–256GB. Kingston FURY Renegade DDR4 is Ready for AMD Ryzen, Intel® XMP Certified and XMP Ready. You’re ready to go with profiles that are optimised for AMD and Intel’s latest chipsets.

High speeds plus low latencies for extreme performance
With speeds of up to 5333MT/s* paired with quick CL16–CL20 timings to help your AMD- or Intel-based system power through games, video editing and broadcasting, [Kingston FURY Renegade DDR4] is the prime choice to meet demands.

Intel® XMP Certified or Ready
Intel Extreme Memory Profile technology makes it possible to overclock with ease. Select one of the built-in, hand-tuned profiles in your BIOS to get the benefits of overclocking without having to manually adjust the memory timings yourself.

Ready for AMD Ryzen
Get memory that’s Ready for Ryzen and will seamlessly integrate with your AMD-based system. A reliable, compatible performance boost for your build.

Intense black aluminium heat spreader
The two-tone black aluminium heat spreader and black PCB keep your rig running and looking sharp.
Disclaimer Kingston Technology FURY 16GB 4000MT/s DDR4 CL19 DIMM 1Gx8 Renegade Black $KF440C19RB12/16:
[*] Learn more [links to article] about Megatransfers per second - MT/s denotes Megatransfers (million transfers) per second and represents the effective data rate (speed) of DDR (Double Data Rate) SDRAM memory in computing. A DDR SDRAM memory module transfers data on the rise and fall of every clock cycle (1 Hz).
Ex: DDR4-3200 (PC4-3200)
Clock Rate: 1600MHz
Data Rate: 3200MT/s
Bandwidth: 25,600 MB/s (25.6 GB/s)

*The specification of the extreme overclocking modules listed on this page may be beyond the capabilities of your AMD or Intel system hardware. Careful selection of all system components (e.g. CPU, motherboard, PSU) is required to ensure these modules will function as intended.

These kits are thoroughly tested and verified in the factory to run at the listed speed for XMP-Profile 1. As a backup, a 2nd XMP profile at a slower clock speed is included so you can still achieve great performance if your system cannot handle the highest speed XMP profile.