ASUS ProArt PA27JCV computer monitor 68.6 cm (27") 5120 x 2880 pixels 5K Ultra HD LCD Black
Product code:
90LM0AL0-B01K70
Brand:
ASUS
Product family:
ProArt
Product name:
ProArt PA27JCV
GTIN (EAN/UPC):
4711387628973, 0197105628984, 197105628984
Bullet Points ASUS ProArt PA27JCV computer monitor 68.6 cm (27") 5120 x 2880 pixels 5K Ultra HD LCD Black:
- 27-inch 5K (5120 x 2880) LuxPixel™ AGLR display with IPS 178° wide viewing angle panel
- International color standard 99% DCI-P3 and 100% sRGB wide color gamut
- Calman Verified with factory calibrated for excellent Delta E < 2 color accuracy
- Extensive connectivity including DisplayPort over USB-C with 96W Power Delivery, DisplayPort, HDMI and USB hub
- Light Sync solution support Ambient Light Sensor and Backlight Sensor for reliable color performance from the start
- Built-in Auto KVM allows for effortless switching between two connected laptops or PCs with a single keyboard and mouse
- Ergonomic design with tilt, swivel, pivot and height adjustments for a comfortable viewing experience
- Green Sustainability: paper packaging and energy-efficient environmental standards
Warranty:
LCD ZBD Warranty : Yes(3 yr)
Long product name ASUS ProArt PA27JCV computer monitor 68.6 cm (27") 5120 x 2880 pixels 5K Ultra HD LCD Black:
ProArt Display 5K PA27JCV Professional Monitor – 27-inch, IPS, 5K (5120 x 2880), 99% DCI-P3, LuxPixel AGLR, Light Sync, Color Accuracy ΔE < 2, Calman Verified, USB-C PD 96W, VESA DisplayHDR 500 and VESA MediaSync, Auto KVM, Ergonomic Stand, Green Sustainability
ASUS ProArt PA27JCV computer monitor 68.6 cm (27") 5120 x 2880 pixels 5K Ultra HD LCD Black:
REDEFINING YOUR 5K DREAM
ProArt Display PA27JCV is a 27-inch 5K HDR monitor designed for professional content creators. This Calman Verified display boasts a wide gamut with 99% DCI-P3, 100% sRGB and 95% Adobe RGB coverage, and it’s factory calibrated to Delta E<2 for exceptional color accuracy. Built-in Auto KVM allows for convenient, effortless switching between two connected laptops or PCs using a single keyboard and mouse. To ensure brightness and color temperature accuracy, ambient light and backlight sensors automatically adjust visual settings. Plus, a USB-C® port offers DisplayPort™ support and enables superfast data transfers and 96-watt power delivery via a single cable.
ProArt Display PA27JCV is a 27-inch 5K HDR monitor designed for professional content creators. This Calman Verified display boasts a wide gamut with 99% DCI-P3, 100% sRGB and 95% Adobe RGB coverage, and it’s factory calibrated to Delta E<2 for exceptional color accuracy. Built-in Auto KVM allows for convenient, effortless switching between two connected laptops or PCs using a single keyboard and mouse. To ensure brightness and color temperature accuracy, ambient light and backlight sensors automatically adjust visual settings. Plus, a USB-C® port offers DisplayPort™ support and enables superfast data transfers and 96-watt power delivery via a single cable.