ASUS PRO H610M-C D4-CSM Intel H610 LGA 1700 micro ATX
Product code:
90MB1A30-M0EAYC
Brand:
ASUS
Product name:
PRO H610M-C D4-CSM
GTIN (EAN/UPC):
4711081699132
Bullet Points ASUS PRO H610M-C D4-CSM Intel H610 LGA 1700 micro ATX:
- Intel® LGA 1700 socket: Ready for 12th Gen Intel Core™ processors
- ASUS CSM program: A stable motherboard supply, end-of-life notifications, and IT software for business motherboards
- ASUS Control Center Express: Integrated IT monitoring and management software that simplifies enterprise-level system administration
- Enhanced system security: A self-recovering BIOS to safeguard PCs
- Consistent and reliable performance: High-quality components and rigorous testing to help ensure durability in harsh environments
- Efficient management and customization: An event log and commercial BIOS kit to enable easy maintenance
- Better serviceability: Q-LED diagnostic display and COM debug header to facilitate building and support processes
Long product name ASUS PRO H610M-C D4-CSM Intel H610 LGA 1700 micro ATX:
Micro-ATX H610 business motherboard with enhanced security, reliability, manageability and serviceability
ASUS PRO H610M-C D4-CSM Intel H610 LGA 1700 micro ATX:
ASUS Pro business motherboards provide enhanced features to smooth your IT operations, including comprehensive system protection, 24/7 stability and reliability and an improved management suite for easier customization. Known as the world's biggest and best-known motherboard brand, ASUS provides world-class after-sales service and guaranteed long-term availability to maximize your investment over the product life cycle and offers a high-quality, TCO-optimized solution for your business computing-needs.
ASUS Corporate Stable Model
ASUS Corporate Stable Model (CSM) is a commercial program designed to provide stable and reliable motherboards. Offering up to 36-month product lifecycle support and 6-month end-of-life notice to allow sufficient lead times for your organization to get ready for product transitions. Each purchase of an ASUS CSM motherboard comes with ASUS Control Center Express - server-grade IT management software.
ASUS Control Center Express
ASUS Control Center Express is a real-time IT monitoring and management tool designed for business that improves productivity and enhances security, helping prevent unauthorized access and data leaks. The intuitive dashboard enables easy, real-time hardware and software management across your organization. Purchase of a Pro motherboard entitles you to a copy of Control Center Express – a US$60
PCIe 4.0
This business motherboard is specially designed for 12th Gen Intel® Core™ processors and offer PCIe® 4.0 connectivity for storage devices and graphics cards. Wide bandwidth and superfast transmission speeds empower you to create feature-rich builds that deliver optimal performance wherever it’s needed.
ASUS SHIELD
Enhances system security from bottom to top
ASUS Self-recovering BIOS
ASUS-exclusive BIOS protection technology automatically recovers the system BIOS with a verified backup in the event of an update failure, preventing the need to replace or reinstall hardware.
Trusted Platform Module(TPM)
Hardware-based security offers better data protection, enhances network security, protects digital
identities and ensures platform integrity.
Certified NIST SP 800-147
ASUS Business motherboard is certified by the national computer security standards.
ASUS Secure Boot
ASUS business motherboard is set to check the firmware and signature of each piece of boot software.
ASUS Self-recovering BIOS
With ASUS Self-recovering BIOS
The user simply needs to reboot the system and ASUS Self-recovering BIOS will restore the latest BIOS update.
ASUS RELIANT
Ensures consistent performance with the finest components and rigorous reliability testing
Anti-moisture Coating
Protection against moisture and corrosion
An innovative moisture-resistant coating protects the motherboard in humid environments, such as factories, libraries, data centers and internet cafes. It also minimizes internal corrosion by preventing adhesion and migration of moisture, prolonging the life of the motherboard.
Anti-sulfur Resistors
Consider long-term reliability of commercial product, ASUS Business motherboard is equipped with anti-sulfur resistors. The resistors provide excellent resistance to sulfuration by constructed in a high grade ceramic body (aluminum oxide). With anti-sulfur resistors, ASUS Business motherboard can be operated under the harsh environments.
Stainless-Steel Back I/O
3X corrosion-resistance for greater durability
Corrosion-resistant stainless steel back I/O panels bonded with chromium oxide have a lifespan that's three times longer than ordinary panels.
Overvoltage Protection
World-class circuit-protecting power design
An exclusive circuit design with built-in voltage regulators to protect your chipset, connectivity ports, and audio codecs from damage caused by unexpected high-level voltages from unstable or inferior power supplies.
ESD Guards
Electrostatic discharge protection
ASUS ESD Guards prevent damage from electrostatic discharge, up to +/- 10kV for air discharge and +/-15kV for contact discharge, arranged in an active-protective-circuit design that prolongs the life of components.
LANGuard
Pumped-up throughput. 2.5X higher surge tolerance.
ASUS LANGuard is hardware-level networking protection that employs signal-coupling technology and premium anti-EMI surface-mounted capacitors ensuring a more reliable connection and better throughput, plus electrostatically guarded and surge-protected components for greater tolerance to static electricity and improved protection against surges.
24/7 Reliability Test
Optimized for twenty-four seven operations, the motherboard is tested under temperature up to 45°C and relative humidity up to 80% to ensure it can handle diverse temperature and humidity range of different location.
ASUS Commercial BIOS Kit
ASUS understands how important a customized product impacts users' mind share, experience the brand new Commercial BIOS Kit for partial BIOS update solution!
Remote IT Management
The onboard SMBUS header* connects to a DASH LAN card for remote IT management. DASH is a desktop and mobile architecture system hardware that allows the motherboard to be managed via the network.
ASUS SERVICEABILITY
Facilitate the assembly process and enable efficient troubleshooting
Q-LED Core
The Q-LED Core display produces light patterns by power LED during the Power-On Self-Test (POST) that can help users troubleshoot potential issues.
ASUS COM Debug Header
This 6-1 pin COM debug header allows for faster and more efficient motherboard troubleshooting. IT administrators can view error and debugging codes to get a better idea of initialization and recovery processes when connecting to a debug card*.
*Third-party debug card sold separately.
Box Headers
All USB headers are box style, enabling fast connector installation and preventing pin damage.
Fixed-position Connectors
Connector positions on ASUS Business motherboards remain consistent across product generations, protecting training, manufacturing and investments in supporting hardware.
ASUS Corporate Stable Model
ASUS Corporate Stable Model (CSM) is a commercial program designed to provide stable and reliable motherboards. Offering up to 36-month product lifecycle support and 6-month end-of-life notice to allow sufficient lead times for your organization to get ready for product transitions. Each purchase of an ASUS CSM motherboard comes with ASUS Control Center Express - server-grade IT management software.
ASUS Control Center Express
ASUS Control Center Express is a real-time IT monitoring and management tool designed for business that improves productivity and enhances security, helping prevent unauthorized access and data leaks. The intuitive dashboard enables easy, real-time hardware and software management across your organization. Purchase of a Pro motherboard entitles you to a copy of Control Center Express – a US$60
PCIe 4.0
This business motherboard is specially designed for 12th Gen Intel® Core™ processors and offer PCIe® 4.0 connectivity for storage devices and graphics cards. Wide bandwidth and superfast transmission speeds empower you to create feature-rich builds that deliver optimal performance wherever it’s needed.
ASUS SHIELD
Enhances system security from bottom to top
ASUS Self-recovering BIOS
ASUS-exclusive BIOS protection technology automatically recovers the system BIOS with a verified backup in the event of an update failure, preventing the need to replace or reinstall hardware.
Trusted Platform Module(TPM)
Hardware-based security offers better data protection, enhances network security, protects digital
identities and ensures platform integrity.
Certified NIST SP 800-147
ASUS Business motherboard is certified by the national computer security standards.
ASUS Secure Boot
ASUS business motherboard is set to check the firmware and signature of each piece of boot software.
ASUS Self-recovering BIOS
With ASUS Self-recovering BIOS
The user simply needs to reboot the system and ASUS Self-recovering BIOS will restore the latest BIOS update.
ASUS RELIANT
Ensures consistent performance with the finest components and rigorous reliability testing
Anti-moisture Coating
Protection against moisture and corrosion
An innovative moisture-resistant coating protects the motherboard in humid environments, such as factories, libraries, data centers and internet cafes. It also minimizes internal corrosion by preventing adhesion and migration of moisture, prolonging the life of the motherboard.
Anti-sulfur Resistors
Consider long-term reliability of commercial product, ASUS Business motherboard is equipped with anti-sulfur resistors. The resistors provide excellent resistance to sulfuration by constructed in a high grade ceramic body (aluminum oxide). With anti-sulfur resistors, ASUS Business motherboard can be operated under the harsh environments.
Stainless-Steel Back I/O
3X corrosion-resistance for greater durability
Corrosion-resistant stainless steel back I/O panels bonded with chromium oxide have a lifespan that's three times longer than ordinary panels.
Overvoltage Protection
World-class circuit-protecting power design
An exclusive circuit design with built-in voltage regulators to protect your chipset, connectivity ports, and audio codecs from damage caused by unexpected high-level voltages from unstable or inferior power supplies.
ESD Guards
Electrostatic discharge protection
ASUS ESD Guards prevent damage from electrostatic discharge, up to +/- 10kV for air discharge and +/-15kV for contact discharge, arranged in an active-protective-circuit design that prolongs the life of components.
LANGuard
Pumped-up throughput. 2.5X higher surge tolerance.
ASUS LANGuard is hardware-level networking protection that employs signal-coupling technology and premium anti-EMI surface-mounted capacitors ensuring a more reliable connection and better throughput, plus electrostatically guarded and surge-protected components for greater tolerance to static electricity and improved protection against surges.
24/7 Reliability Test
Optimized for twenty-four seven operations, the motherboard is tested under temperature up to 45°C and relative humidity up to 80% to ensure it can handle diverse temperature and humidity range of different location.
ASUS Commercial BIOS Kit
ASUS understands how important a customized product impacts users' mind share, experience the brand new Commercial BIOS Kit for partial BIOS update solution!
Remote IT Management
The onboard SMBUS header* connects to a DASH LAN card for remote IT management. DASH is a desktop and mobile architecture system hardware that allows the motherboard to be managed via the network.
ASUS SERVICEABILITY
Facilitate the assembly process and enable efficient troubleshooting
Q-LED Core
The Q-LED Core display produces light patterns by power LED during the Power-On Self-Test (POST) that can help users troubleshoot potential issues.
ASUS COM Debug Header
This 6-1 pin COM debug header allows for faster and more efficient motherboard troubleshooting. IT administrators can view error and debugging codes to get a better idea of initialization and recovery processes when connecting to a debug card*.
*Third-party debug card sold separately.
Box Headers
All USB headers are box style, enabling fast connector installation and preventing pin damage.
Fixed-position Connectors
Connector positions on ASUS Business motherboards remain consistent across product generations, protecting training, manufacturing and investments in supporting hardware.