Catalog Object Cloud
Targus

Targus HyperDrive Next USB Type-C Blue

Product code:
HD4001GL
Brand:
Targus
Product name:
HyperDrive Next
GTIN (EAN/UPC):
6941921149017
Warranty:
Limited 2-Year Warranty
Long product name Targus HyperDrive Next USB Type-C Blue:
HyperDrive Next 4 Port USB-C Hub
Targus HyperDrive Next USB Type-C Blue:
Introducing the HyperDrive® Next 4 Port USB-C Hub - the portable connectivity solution for creators, video editors, photographers, and more. With extended 4K 60 Hz monitor support for Mac®, PC, and Chromebook™ and 4 ultra-fast ports, unleash your creative potential at home or on the go. Experience 2X faster file transfers using the 10 Gbps USB ports, charge your device while using with 100 W pass-through power, and make a sustainable choice with EcoSmart™ technology.

Extended 4K 60 Hz monitor support for Mac®, PC, and Chromebook

Enhance your productivity and multitasking capabilities by providing a spacious and immersive workspace, allowing users to simultaneously view and work on multiple high-resolution content, such as videos, images, documents, and applications, with smooth and crisp visuals.

Transfer data at 2X speeds with 10 Gbps USB 3.1

Enables lightning-fast data transfer, allowing users to move large files, backup data, and sync devices in a fraction of the time compared to traditional USB connections, increasing productivity and efficiency.

Pass-through charging with 100 W PD 3.0

Power and charge your devices with up to 85 W when using an optional 100 W PD 3.0 charger* with the hub, ensuring uninterrupted productivity, making it ideal for power-hungry devices and busy professionals on the go.

EcoSmart™ sustainability without compromise

Faster speeds and better for the planet with 100% recycled Aluminium and 85% recycled plastic.