Aerocool Tor Midi Tower Black
Product code:
TOR
Brand:
Aerocool
Product name:
Tor
GTIN (EAN/UPC):
4718009157187
Bullet Points Aerocool Tor Midi Tower Black:
- Full tempered glass front side and front panels to showcase the inside of your rig
- Comes equipped with two 14cm Edge Addressable RGB fans in the front and one 12cm black fan in the rear of the case
- Addressable RGB can be controlled using LED control button, RGB remote control, or Addressable RGB motherboard
- Dual chamber design for improved ventilation
- Supports liquid cooling in the front and rear of the case
Warranty:
2 years
Long product name Aerocool Tor Midi Tower Black:
Midi-Tower, ATX/Micro-ATX/Mini-ITX, 2x 3.5", 6x 2.5", 2x USB 2.0, USB 3.0, RGB LED
Aerocool Tor Midi Tower Black:
Premium mid tower case with a full tempered glass side panel and front panel to showcase the inside of your rig. Comes equipped with two 14cm Addressable RGB Edge fans in the front panel and one 12cm black fan in the rear of the case. An Addressable RGB plate on the side of the PSU chamber adds an elegant touch to your rig.
Both the Addressable RGB fans and the Addressable RGB plate can be controlled using any one of three ways: RGB LED control button on top of the case, RGB remote control, or Addressable RGB motherboard.
ADDRESSABLE RGB COMPATIBLE
Take full control of your Addressable RGB fans and Addressable RGB plate using any one of three ways:
- LED CONTROL BUTTON
- RGB REMOTE CONTROL
- ADDRESSABLE RGB MOTHERBOARD
10-PORT RGB CONTROL HUB
Features a 10-port hub with PWM control functions and allows you to connect up to 10 Addressable RGB fans or any other third-party LED accessories.
Motherboard connector supports Addressable RGB motherboards (Asus Aura Sync, MSI Mystic Light Sync, and Gigabyte RGB Fusion).
PWM COMPATIBILITY
Please check if the 4-Pin fan header on your motherboard is PWM compatible.
- PWM based – PWM compatible
- Voltage based – not PWM compatible
TWO ADDRESSABLE RGB FANS INCLUDED
Comes equipped with two 12cm Edge Addressable RGB fans in the front of the case.
Featuring a stylish Edge design, these fans add a whole new element of flair to your rig.
ADDRESSABLE RGB PLATE
Featuring an Addressable RGB plate on the side of the PSU chamber, this case delivers a dynamic look and feel to your gaming setup.
FLAUNT YOUR RIG
Comes equipped with beautifully crafted, full tempered glass side and front panels to properly showcase the inside of your rig.
DUAL CHAMBER DESIGN
Built with a dual chamber design to direct heat away from the main chamber for more effective all-around cooling.
AIR COOLING
Supports air cooling in the front, top, and rear of the case to enhance cooling performance.
- Front: 120mm x 3 or 140mm x 2 (Includes 140mm Addressable RGB Fans x 2)
- Top: 120mm x 2 (Optional)
- Rear: 120mm x 1 (Includes 120mm Black Fan x 1)
LIQUID COOLING
Supports liquid cooling in the front and rear of the case for maximum efficiency cooling.
- Front: 240/280mm Radiator (Optional) (Radiator: Thickness<27mm)
- Rear: 120mm Radiator (Optional)
BUILT FOR HIGH PERFORMANCE
- Supports ATX, Micro-ATX, and Mini-ITX motherboards
- Supports CPU coolers up to 164mm
- Supports high-end graphics cards up to 370mm
CONVENIENT ACCESS TO YOUR MEDIA
Quick and easy access to LED control button, 1 x USB 3.0, 2 x USB 2.0, HD audio and mic ports, and power button.
STORAGE CAPABILITY
Supports up to 2 x 3.5” HDDs (Compatible with 2.5″ HDD/SSD) and 6 x 2.5” HDDs/SSDs (4 x 2.5” and 2 x 2.5”/3.5”).
EASY MAINTENANCE
Removable dust filters on the top and bottom of the case for fast and convenient cleaning.
Both the Addressable RGB fans and the Addressable RGB plate can be controlled using any one of three ways: RGB LED control button on top of the case, RGB remote control, or Addressable RGB motherboard.
ADDRESSABLE RGB COMPATIBLE
Take full control of your Addressable RGB fans and Addressable RGB plate using any one of three ways:
- LED CONTROL BUTTON
- RGB REMOTE CONTROL
- ADDRESSABLE RGB MOTHERBOARD
10-PORT RGB CONTROL HUB
Features a 10-port hub with PWM control functions and allows you to connect up to 10 Addressable RGB fans or any other third-party LED accessories.
Motherboard connector supports Addressable RGB motherboards (Asus Aura Sync, MSI Mystic Light Sync, and Gigabyte RGB Fusion).
PWM COMPATIBILITY
Please check if the 4-Pin fan header on your motherboard is PWM compatible.
- PWM based – PWM compatible
- Voltage based – not PWM compatible
TWO ADDRESSABLE RGB FANS INCLUDED
Comes equipped with two 12cm Edge Addressable RGB fans in the front of the case.
Featuring a stylish Edge design, these fans add a whole new element of flair to your rig.
ADDRESSABLE RGB PLATE
Featuring an Addressable RGB plate on the side of the PSU chamber, this case delivers a dynamic look and feel to your gaming setup.
FLAUNT YOUR RIG
Comes equipped with beautifully crafted, full tempered glass side and front panels to properly showcase the inside of your rig.
DUAL CHAMBER DESIGN
Built with a dual chamber design to direct heat away from the main chamber for more effective all-around cooling.
AIR COOLING
Supports air cooling in the front, top, and rear of the case to enhance cooling performance.
- Front: 120mm x 3 or 140mm x 2 (Includes 140mm Addressable RGB Fans x 2)
- Top: 120mm x 2 (Optional)
- Rear: 120mm x 1 (Includes 120mm Black Fan x 1)
LIQUID COOLING
Supports liquid cooling in the front and rear of the case for maximum efficiency cooling.
- Front: 240/280mm Radiator (Optional) (Radiator: Thickness<27mm)
- Rear: 120mm Radiator (Optional)
BUILT FOR HIGH PERFORMANCE
- Supports ATX, Micro-ATX, and Mini-ITX motherboards
- Supports CPU coolers up to 164mm
- Supports high-end graphics cards up to 370mm
CONVENIENT ACCESS TO YOUR MEDIA
Quick and easy access to LED control button, 1 x USB 3.0, 2 x USB 2.0, HD audio and mic ports, and power button.
STORAGE CAPABILITY
Supports up to 2 x 3.5” HDDs (Compatible with 2.5″ HDD/SSD) and 6 x 2.5” HDDs/SSDs (4 x 2.5” and 2 x 2.5”/3.5”).
EASY MAINTENANCE
Removable dust filters on the top and bottom of the case for fast and convenient cleaning.