Catalog Object Cloud
UNYKAch

UNYKAch PC Case ATX Revelat MESH Black

Product code:
UK121803
Brand:
UNYKAch
Product name:
PC Case ATX Revelat MESH Black
GTIN (EAN/UPC):
8436617921124
Bullet Points UNYKAch PC Case ATX Revelat MESH Black:
  • Tempered Glass Side Panel.
  • 4 Fans ARGB included
  • 2 x USB 3.0 / 1 x USB Type-C GEN 2 + HD Audio.
  • Compatible with GPUs up to 425 mm.
  • Compatible with liquid cooling systems up to 360 mm.
Long product name UNYKAch PC Case ATX Revelat MESH Black:
PC Case ATX Revelat MESH Black
UNYKAch PC Case ATX Revelat MESH Black:
The Revelat MESH Black by Unykach is a high-performance PC case that combines superior airflow, optimized cooling, and modern aesthetics. Featuring an open-frame design with a tempered glass side panel, it allows you to showcase your custom-built gaming PC with style.
Designed for maximum compatibility and efficiency, the Revelat MESH supports E-ATX, ATX, and Micro-ATX motherboards and accommodates high-end graphics cards up to 425 mm. It is fully compatible with 360 mm liquid cooling systems, ensuring optimal airflow and temperature control for gaming setups and professional workstations.
The ergonomic top panel features USB 3.0 and Type-C Gen 2 ports, providing fast connectivity for gamers, streamers, and content creators. This RGB-ready gaming case delivers next-level customization with an efficient cooling system to keep your PC running smoothly.
With a futuristic angular design and a premium matte black finish, the Revelat MESH Black seamlessly fits into gaming setups, professional environments, and modern workspaces.

Key Features:
- High-performance gaming PC case with open airflow design
- Tempered glass side panel for a premium aesthetic
- Supports E-ATX, ATX, and Micro-ATX motherboards
- Compatible with graphics cards up to 425 mm
- Optimized for liquid cooling (supports 360 mm radiators)
- USB 3.0 & Type-C Gen 2 ports for fast connectivity
- RGB-ready for customizable lighting effects

Perfect for gaming enthusiasts, content creators, and professionals, the Revelat MESH Black offers the ideal balance of airflow, performance, and style.
For gamers who value design as much as power, and for creators who seek a setup with personality: Revelat MESH is not just a case—it’s the essence of your PC.

SLEEK DESIGN & STUNNING VISIBILITY

Immerse yourself in the game with the Revelat MESH gaming PC case, designed to deliver an immersive experience and exceptional performance. The mesh front panel and four ARGB fans ensure optimal cooling and constant airflow, while the tempered glass side panel lets you visually connect with your machine.

TOP I/O PANEL – SEAMLESS CONNECTIVITY & CONTROL

For effortless access and connectivity, the Revelat MESH by UNYKAch features a fully equipped top panel with a complete range of ports. It includes a USB Type-C 3.1 Gen2 port for ultra-fast data transfers, along with two USB 3.0 ports for efficient peripheral connections. Additionally, the HD audio jack ensures crystal-clear sound quality for your headphones or microphones.

For full control over your setup, the case includes an LED control button, allowing you to customize the ARGB lighting quickly and easily to match your style.
Top Panel Layout:

1 Power button
2 Reset button
3 & 5 USB 3.0 ports
4 HD Audio jack
6 USB Type-C 3.1 Gen2
7 LED control button

OPTIMIZED SPACE FOR HIGH-END HARDWARE

The Revelat MESH by UNYKAch is designed with a spacious and well-structured interior, perfect for high-performance setups. With dimensions of 454 mm (L) x 218 mm (W) x 470 mm (H), it supports large-format motherboards (E-ATX, ATX, Micro-ATX, ITX) and the latest high-end graphics cards.

It accommodates CPU air coolers up to 170 mm in height and GPUs up to 425 mm in length, ensuring full compatibility with the most powerful components on the market.

The case supports up to 4 storage drives, allowing the following configurations:
- 2 x 2.5" SSDs + 2 x 3.5" HDDs
- 3 x 2.5" SSDs + 1 x 3.5" HDD

CUSTOMIZABLE & EFFICIENT COOLING

The Revelat MESH by UNYKAch is engineered for exceptional thermal performance. Its design supports the installation of up to 10 fans, ensuring optimal airflow in any configuration.

For those seeking advanced cooling solutions, the case is fully compatible with liquid cooling systems up to 360 mm, which can be mounted on the top panel for efficient heat dissipation. Whether you prefer traditional air cooling or liquid cooling, this case offers the flexibility needed to keep your system at the perfect temperature under any workload.

PRE-INSTALLED ARGB FANS FOR OPTIMAL COOLING

The Revelat MESH by UNYKAch comes equipped with four 120 mm ARGB fans, designed to deliver the perfect balance between performance and silence. Featuring 9 blades and hydraulic bearings, these fans ensure an optimized airflow of 48.1 CFM, keeping your system cool at all times.

With PWM control (4-pin connection), the fans automatically adjust their speed between 800 and 1100 RPM ±10%, minimizing noise levels to a maximum of 27 dBA. Additionally, the customizable ARGB lighting enhances your setup with a unique aesthetic touch.

MAGNETIC DUST FILTERS FOR A CLEANER SYSTEM

The Revelat MESH is designed to keep your system dust-free, thanks to its large ventilation grids and two strategically placed dust filters on the top and bottom panels.

Equipped with a magnetic attachment system, these filters can be easily removed and reinstalled, ensuring quick and effortless cleaning for optimal long-term performance.