Epson EB-2250U Standard throw projector 5000 ANSI lumens 3LCD WUXGA (1920x1200) White
Product code:
V11H871040
Brand:
Epson
Product name:
EB-2250U
GTIN (EAN/UPC):
8715946628646, 4058154162460
Bullet Points Epson EB-2250U Standard throw projector 5000 ANSI lumens 3LCD WUXGA (1920x1200) White:
- Portable Standard throw projector White
- 3LCD 5000 ANSI lumens
- Lamp 5000 h
- WUXGA (1920x1200) 16:10 15000:1
- Screen size compatibility: 1270 - 7620 mm (50 - 300") Number of colours: 1.07 billion colours
- Focus: Manual
- Ethernet LAN
- Built-in speaker(s) 16 W
- AC 405 W
Long product name Epson EB-2250U Standard throw projector 5000 ANSI lumens 3LCD WUXGA (1920x1200) White:
3LCD, 3800-5000 lum, 1920 x 1200, 16:10, USB 2.0 A, USB 2.0 B, RS-232C, 2x RJ-45, 3x VGA, 2x HDMI, 377 x 291 x 110 mm, 4800 g
Epson EB-2250U Standard throw projector 5000 ANSI lumens 3LCD WUXGA (1920x1200) White:
Our super-bright new business projector offers an outstanding brightness 5,000 lumens and full HD resolution. The EB-2250U is designed to project a scalable image size of up to a 300 inches, and offers connectivity options such as dual HDMI and optional Wi-Fi.
Outstanding quality display of up to 300 inches
Full HD resolution combined with Epson’s 3LCD technology ensures high-quality content has more vivid colours and brighter images. HDMI connectivity guarantees sharper and clearer presentations delivered on a scalable image size of up to 300 inches.
Simple setup and connectivity
The EB-2250U offers a wide range of connectivity options, including screen mirroring, wireless LAN (optional) and two HDMI inputs. Setup is easy too, thanks to features including auto-power-on, focus help, keystone correction and screen fit - delivering presentations quickly and efficiently.
Keep costs down
Project for longer with improved reliability and a longer lamp life of up to 10,000 hours in eco mode.
Home screen
The home screen offers quick and easy access to a variety of useful functions, such as connection sources. Wireless connections can also be made easily using the information on screen.
Gesture Presenter
Change slides by simply moving your hand, making even smarter presentations a reality by liberating the user from their remote control or mouse.
Value-added flexibility
Outstanding quality display of up to 300 inches
Full HD resolution combined with Epson’s 3LCD technology ensures high-quality content has more vivid colours and brighter images. HDMI connectivity guarantees sharper and clearer presentations delivered on a scalable image size of up to 300 inches.
Simple setup and connectivity
The EB-2250U offers a wide range of connectivity options, including screen mirroring, wireless LAN (optional) and two HDMI inputs. Setup is easy too, thanks to features including auto-power-on, focus help, keystone correction and screen fit - delivering presentations quickly and efficiently.
Keep costs down
Project for longer with improved reliability and a longer lamp life of up to 10,000 hours in eco mode.
Home screen
The home screen offers quick and easy access to a variety of useful functions, such as connection sources. Wireless connections can also be made easily using the information on screen.
Gesture Presenter
Change slides by simply moving your hand, making even smarter presentations a reality by liberating the user from their remote control or mouse.
Value-added flexibility