CLUB3D USB Type C + HDMI™ + MiniDisplayPort™ 1.2 to HDMI™ 4K60Hz HDR M/M Active Adapter 32AWG
Product code:
CAC-1630
Brand:
CLUB3D
Product name:
USB Type C + HDMI™ + MiniDisplayPort™ 1.2 to HDMI™ 4K60Hz HDR M/M Active Adapter 32AWG
GTIN (EAN/UPC):
8719214471521, 0841615101719, 841615101719
Bullet Points CLUB3D USB Type C + HDMI™ + MiniDisplayPort™ 1.2 to HDMI™ 4K60Hz HDR M/M Active Adapter 32AWG:
- In the box:
- CAC-1630 Active Adapter
- USB Type A to Micro USB for external power
- Available Interfaces:
- Input :
- 1x HDMI™ (Male)
- 1x USB Type C* (Male)
- 1x MiniDP1.2 (Male)
- 1x USB Type A to Micro USB for power
- Output :
- When using USB C port please make sure your device supports DisplayPort Alt mode for it to work
- Please use one of our HDMI™, USB Type C and/or Mini DisplayPort™ (Extension) cables to connect from the adapter to your devices:
- In case you need assistance to choose the correct cable, please visit our website www.club-3d.com or feel free to mail us at support@club-3d.com and it will be our pleasure to assist you
- Other info:
- Box size: 21x 21 x 3 cm
- Box size: 8.3 x 8.3 x 1.2 inch
- Device size: 8 x 5.5 x 1.3 cm
- Device size: 3.15 x 2.2 x 0.5 inch
- Device Weight: 145 gr / 5.12 oz
- Output HDMI™ Cable length approx.: 200 cm / 78.8inch
- Input Cable Length approx.: 30cm / 11.8 inch
- Connector dimensions :
- HDMI™ Male 3.5 x 2 x 1 cm / 1.4 x 0.8 x 0.4 inch
- MiniDisplayPort™ Male 2.6 x 1.1 x 0.7 cm / 1 x 0.44 x 0.28 inch
- USB Type C Male 2.7 x 1.2 x 0.7 cm / 1.1 x 0.5 x 0.28 inch
- Box Weight: 75 gr / 2.65 oz
- Total Weight: 220 gr / 7.76 oz
- Meets ROHS, FCC, and CE EMI requirements
Warranty:
2 years standard factory warranty
Long product name CLUB3D USB Type C + HDMI™ + MiniDisplayPort™ 1.2 to HDMI™ 4K60Hz HDR M/M Active Adapter 32AWG:
USB Type C + HDMI + MiniDisplayPort 1.2 to HDMI 4K60Hz HDR M/M Active Adapter 32AWG
CLUB3D USB Type C + HDMI™ + MiniDisplayPort™ 1.2 to HDMI™ 4K60Hz HDR M/M Active Adapter 32AWG:
The Club 3D CAC-1630 is a perfect solution for any meeting room. This adapter will let you connect laptops/tablets/phones that support HDMI™, MiniDP™1.2 and / or USB Type C* video ports to your HDMI™ 4K60Hz ready projector, TV or monitor.
When all three inputs (USB Type C*, HDMI™ and Mini DP™) are connected simultaneously, the default display order is:
USB Type C* --> HDMI™ --> Mini DP™.
-USB Type C* to HDMI™ supports up to 3840x2160 @ 60Hz display resolution
-HDMI™ to HDMI™ supports up to 3840x2160 @ 60Hz display resolution
-MiniDP™ to HDMI™ supports up to 3840x2160 @ 60Hz display resolution
Please use the supplied Micro USB to USB Type A cable for powering this unit.
Support Plug-and-Play, no additional driver/software needed.
This Adapter is Uni-Directional.
When all three inputs (USB Type C*, HDMI™ and Mini DP™) are connected simultaneously, the default display order is:
USB Type C* --> HDMI™ --> Mini DP™.
-USB Type C* to HDMI™ supports up to 3840x2160 @ 60Hz display resolution
-HDMI™ to HDMI™ supports up to 3840x2160 @ 60Hz display resolution
-MiniDP™ to HDMI™ supports up to 3840x2160 @ 60Hz display resolution
Please use the supplied Micro USB to USB Type A cable for powering this unit.
Support Plug-and-Play, no additional driver/software needed.
This Adapter is Uni-Directional.