Catalog Object Cloud
Trust

Trust Primo Lithium-Ion (Li-Ion) 20000 mAh Black

Product code:
24676
Brand:
Trust
Product name:
Primo
GTIN (EAN/UPC):
8713439246766
Bullet Points Trust Primo Lithium-Ion (Li-Ion) 20000 mAh Black:
  • Extra-high capacity: recharge your phone up to 8x
  • Eco-friendly design; made with recycled materials
  • Stay connected with up to 92 extra hours of phone battery or 23 extra hours on your tablet
  • Fast and smart: automatically delivers the maximum power for your devices
  • Compatible with all phones and tablets, including Apple and Samsung
  • Charge 3 devices at once thanks to 2 USB-A ports and 1 USB-C port
Warranty:
2 years
Long product name Trust Primo Lithium-Ion (Li-Ion) 20000 mAh Black:
15 W, Li-Ion, 20000 mAh, 3.7 V, 74 Wh, 2x USB A, USB C, 79 x 157 x 22 mm, 430 g
Trust Primo Lithium-Ion (Li-Ion) 20000 mAh Black:
High-capacity 20.000 mAh Powerbank
Fast and high-capacity powerbank for up to 92 extra device hours (20.000 mAh)

For batteries – and the world
The PRIMO 20,000 mAh powerbank - ECO is built with battery life and the environment in mind, made with recycled materials and offering up to 92 extra device hours on a single charge.

Depends on brand/model and battery condition. For indication only.

2-for-1
Simultaneously charge three phones or tablets – from any brand – via 2 USB-A and 1 USB-C port, so you’re always connected and ready to work (or play). Recharge the powerbank itself via the included micro-USB cable or USB-C port.

Pack up and go
An extra-high capacity yet compact design enables you to pack up, recharge, and go – without adding weight or bulk to your daily carry, with fast-charging capability that charges your devices multiple times at maximum speed.

Fast-charge with maximum speed via USB-C (15W) or USB-A (12W). Charging speed varies between devices.