Lenovo ThinkPad L16 Gen 1 (Intel) Intel Core Ultra 5 125U Laptop 40.6 cm (16") WUXGA 16 GB DDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Black Spanish
Product code:
21L3005QSP
Brand:
Lenovo
Product family:
ThinkPad
Product series:
L
Product name:
ThinkPad L16 Gen 1 (Intel)
GTIN (EAN/UPC):
0198158731171, 198158731171
Bullet Points Lenovo ThinkPad L16 Gen 1 (Intel) Intel Core Ultra 5 125U Laptop 40.6 cm (16") WUXGA 16 GB DDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Black Spanish:
- Intel Core Ultra 5 125U, 12C (2P + 8E + 2LPE)/14T, Max Turbo up to 4.3GHz, 12MB Intel Smart Cache
- 16" WUXGA (1920x1200) IPS 300nits 45% NTSC
- 1x 16GB SODIMM DDR5-5600
- 512GB SSD M.2 2280 PCIe 4.0x4 NVMe Opal 2.0
- Intel Graphics
- Windows 11 Pro
Warranty:
1-year, Courier or Carry-in + 1Y Onsite upgrade from 1Y Courier/Carry-in (CPN)
Long product name Lenovo ThinkPad L16 Gen 1 (Intel) Intel Core Ultra 5 125U Laptop 40.6 cm (16") WUXGA 16 GB DDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Black Spanish:
Intel Core Ultra 5 125U, 12C (2P + 8E + 2LPE)/14T, Max Turbo up to 4.3GHz, 12MB Intel Smart Cache, 1x 16GB SODIMM DDR5-5600, 512GB SSD M.2 2280 PCIe 4.0x4 NVMe Opal 2.0, 16" WUXGA (1920x1200) IPS 300nits 45% NTSC, Intel Graphics, Intel Wi-Fi 6E AX211 802.11ax 2x2 + BT5.3 vPro, Windows 11 Pro
Lenovo ThinkPad L16 Gen 1 (Intel) Intel Core Ultra 5 125U Laptop 40.6 cm (16") WUXGA 16 GB DDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Black Spanish:
Focused on Performance & Productivity
Powered by Intel® Core™ Ultra processors, the first generation of the 16" ThinkPad L16 laptop taps into AI-assisted productivity like never before. Enjoy optimized performance with workloads pushed to dedicated AI engines, which means you can conveniently multitask — even when unplugged— moving from app to app, without worrying about depleting the battery. Bump up performance even more when you choose Intel vPro®, which delivers multilayer security, reliable stability, and complete management for IT.
Increased Use of Recycled Materials
Even with all its productivity-enhancing features, this ThinkPad was designed with recycling in mind. We used recycled post-consumer content (PCC) in various components, including 90% in the speaker enclosure, 90% in the battery compartment, and 90% in the power adapter. Keycaps use 70-80% PCC recycled plastic, while the keyboard frame relies on 60% PCC. The bottom cover uses 50% PCC and the display uses 50%. Plus, the packaging is 100% plastic-free and Forest Stewardship Council® (FSC) certified.
Power Collaborations on Dazzling Display
Dive into smart digital collaboration with our vibrant display options. Revel in the vast screen real estate, offering an immersive meeting platform. Prioritizing your eye health, we have even dialed down blue light emissions. Your collaborations are not just online, they are on-point and larger-than-life as you look picture-perfect in every video call. Plus, the conversations are crystal clear with suppressed background noise, thanks to Dolby Voice® and bigger speakers boosting the audio experience with Dolby Audio™.
You Spoke. We Listened.
We’ve redesigned the legendary ThinkPad keyboard, making it even better! Tactile markings on significant keys and an LED Braille dome to indicate the power port make it easier for visually impaired people to correctly identify. We swapped the locations of the Ctrl and Fn keys. And the TrackPad is now 115mm / 4.53". Our iconic red TrackPoint still lets you navigate — double tap to open the customizable quick settings menu to optimize audio-video settings (TPQM). We’ve also improved air intake and venting, resulting in a thermal design that increases performance.
Enterprise-Grade Security
Access the ThinkPad L16 laptop securely with the fingerprint reader or zero-touch facial recognition using the optional infrared camera. The added protection of ThinkShield, our suite of hardware and software components, also includes discrete Trusted Platform Module (dTPM), Microsoft Secured-core PC enablement (on select models), and a self-healing BIOS. Choose the Intel vPro® platform with multilayer security like integrated Intel® Hardware Shield to steer clear of cyberattacks and ransomware. With ThinkPad, you can trust that we’ve got you covered.
Engineered to Endure With Easy Upgrades
The ThinkPad L16 laptop makes it easy to replace and repair your system with convenient customer replaceable units (CRUs), even if you have no tech expertise! In fact, for its ease of maintenance and remarkable do-it-yourself serviceability, this laptop boasts an industry-leading 9/10 on the iFixit Repairability Score. So, whether your goal is to upgrade components down the road or extend the lifecycle of your device with a simple repair, you can trust our support services to keep your system — and by default, your business — up and running.
Specifications may vary depending upon region / model.
Powered by Intel® Core™ Ultra processors, the first generation of the 16" ThinkPad L16 laptop taps into AI-assisted productivity like never before. Enjoy optimized performance with workloads pushed to dedicated AI engines, which means you can conveniently multitask — even when unplugged— moving from app to app, without worrying about depleting the battery. Bump up performance even more when you choose Intel vPro®, which delivers multilayer security, reliable stability, and complete management for IT.
Increased Use of Recycled Materials
Even with all its productivity-enhancing features, this ThinkPad was designed with recycling in mind. We used recycled post-consumer content (PCC) in various components, including 90% in the speaker enclosure, 90% in the battery compartment, and 90% in the power adapter. Keycaps use 70-80% PCC recycled plastic, while the keyboard frame relies on 60% PCC. The bottom cover uses 50% PCC and the display uses 50%. Plus, the packaging is 100% plastic-free and Forest Stewardship Council® (FSC) certified.
Power Collaborations on Dazzling Display
Dive into smart digital collaboration with our vibrant display options. Revel in the vast screen real estate, offering an immersive meeting platform. Prioritizing your eye health, we have even dialed down blue light emissions. Your collaborations are not just online, they are on-point and larger-than-life as you look picture-perfect in every video call. Plus, the conversations are crystal clear with suppressed background noise, thanks to Dolby Voice® and bigger speakers boosting the audio experience with Dolby Audio™.
You Spoke. We Listened.
We’ve redesigned the legendary ThinkPad keyboard, making it even better! Tactile markings on significant keys and an LED Braille dome to indicate the power port make it easier for visually impaired people to correctly identify. We swapped the locations of the Ctrl and Fn keys. And the TrackPad is now 115mm / 4.53". Our iconic red TrackPoint still lets you navigate — double tap to open the customizable quick settings menu to optimize audio-video settings (TPQM). We’ve also improved air intake and venting, resulting in a thermal design that increases performance.
Enterprise-Grade Security
Access the ThinkPad L16 laptop securely with the fingerprint reader or zero-touch facial recognition using the optional infrared camera. The added protection of ThinkShield, our suite of hardware and software components, also includes discrete Trusted Platform Module (dTPM), Microsoft Secured-core PC enablement (on select models), and a self-healing BIOS. Choose the Intel vPro® platform with multilayer security like integrated Intel® Hardware Shield to steer clear of cyberattacks and ransomware. With ThinkPad, you can trust that we’ve got you covered.
Engineered to Endure With Easy Upgrades
The ThinkPad L16 laptop makes it easy to replace and repair your system with convenient customer replaceable units (CRUs), even if you have no tech expertise! In fact, for its ease of maintenance and remarkable do-it-yourself serviceability, this laptop boasts an industry-leading 9/10 on the iFixit Repairability Score. So, whether your goal is to upgrade components down the road or extend the lifecycle of your device with a simple repair, you can trust our support services to keep your system — and by default, your business — up and running.
Specifications may vary depending upon region / model.