Catalog Object Cloud
Verbatim

Verbatim FWC-02 Active holder Mobile phone/Smartphone Black

Product code:
49553
Brand:
Verbatim
Product name:
FWC-02
GTIN (EAN/UPC):
0023942495536, 023942495536
Bullet Points Verbatim FWC-02 Active holder Mobile phone/Smartphone Black:
  • Wireless charger for Qi enabled phones
  • Qi certified
  • Toughened glass surface with fluorescent Qi indicator
  • Three mounting options: vent holder, suction cup on dashboard, or front window
  • Output: 15W/10W/7.5W/5W self-adaptation
  • Automatic open/lock
  • 360° rotatable
  • Release button on the back
  • One-handed operation
  • Anti-slip & anti-scratch silicone on both arms and foot
Warranty:
2-year limited warranty
Long product name Verbatim FWC-02 Active holder Mobile phone/Smartphone Black:
Qi Fast Wireless Car Charger
Verbatim FWC-02 Active holder Mobile phone/Smartphone Black:

Overview

Qi wireless phone charger for your car


Verbatim’s fast-charging phone holder uses high-speed Qi wireless charging technology to provide safe and fast charging for your Android or iPhone. The high-quality charging mount with its tempered glass surface allows hands-free calls and easy viewing of GPS maps while quickly charging your Qi-enabled smartphone.

Three arm automatic clamping

The fast-charging phone holder is easy to use, secure, and convenient. Choose between installing the holder into your car's air vent or fitting it to the dashboard or window via the suction pad. When the phone is placed in the holder, the side clamping arms and foot bracket automatically closes and holds the phone in place. The arms and foot bracket open with the press of a button on the top of the charger. The holder can rotate through 360° allowing for optimum viewing and easier use of functions.

15W Qi fast charging phone holder

The Verbatim phone holder uses Qi induction technology to charge your phone quickly and easily once it is placed into the holder. With a maximum charging power of 15W, the car phone holder with charging function is optimised to keep your phone's battery healthy with sufficient charging efficiency. It can even charge through phone cases with a thickness of up to 4mm.

Note: The maximum input power varies depending on phone model. For example, the Samsung S21 can charge at 15W, Samsung S20 at 10W, iPhone 13 Pro at 7.5W and Google Nexus at 5W. Please check your phone specifications for the maximum charging watts.

Pack Contents

- Verbatim FWC-02 Qi Fast Wireless Car Charger
- USB-C to USB-A cable
- Air vent holder
- Holder with suction cup
- Quick start guide