Lindy 10m 8K60Hz HDMI Cable, Black Line
Product code:
37256
Brand:
Lindy
Product name:
10m 8K60Hz HDMI Cable, Black Line
GTIN (EAN/UPC):
4002888372565
Bullet Points Lindy 10m 8K60Hz HDMI Cable, Black Line:
- Entry level High Speed HDMI® cable for home and small office applications
- Supports UHD resolutions up to 7680x4320@60Hz 4:4:4 10bit
- Robust PVC housing, nickel connectors, gold flashed contacts
- Triple shielded cable, corrosion resistant copper coated steel 28AWG conductors
- Supports 3D, 8K, 48Gbps, HEC, ARC, EARC CEC, Dolby® True HD, DTS-HD Master Audio, Dolby Atmos, DTS:X
Warranty:
10 year
Long product name Lindy 10m 8K60Hz HDMI Cable, Black Line:
10m 8K60Hz HDMI Cable, Black Line
Lindy 10m 8K60Hz HDMI Cable, Black Line:
From the lines cable connectivity concept developed by Lindy, Black Line 8K60Hz HDMI® cables are fully featured, entry level high resolution connection solutions, perfect for home and small office use.
Black Line 8k60hz or 4K120hz cables feature triple shielded construction with 28AWG copper coated steel conductors for premium performance and corrosion resistance. Nickel connectors and gold flashed contacts maintain signal integrity and reliability.
UHD resolutions up to 7680x4320@60Hz and 3840x2160@120hz are supported. 8K Black Line HDMI® cables are also capable of transmitting 32 channel audio and Dolby® Atmos and DTS:X
The 8K Black line HDMI® cable supports 48Gbps bandwidth capacity in cable lengths up to 10m.
Black Line 8k60hz or 4K120hz cables feature triple shielded construction with 28AWG copper coated steel conductors for premium performance and corrosion resistance. Nickel connectors and gold flashed contacts maintain signal integrity and reliability.
UHD resolutions up to 7680x4320@60Hz and 3840x2160@120hz are supported. 8K Black Line HDMI® cables are also capable of transmitting 32 channel audio and Dolby® Atmos and DTS:X
The 8K Black line HDMI® cable supports 48Gbps bandwidth capacity in cable lengths up to 10m.