Lindy USB 3.0 Hub Basic 4 Port
Product code:
43143
Brand:
Lindy
Product name:
USB 3.0 Hub Basic 4 Port
GTIN (EAN/UPC):
4002888431439
Bullet Points Lindy USB 3.0 Hub Basic 4 Port:
- Provides 4 USB 3.1 Gen 1 / 3.0 SuperSpeed ports
- Supports data transfer rates up to 5 Gbps
- Compatible with all USB Type A equipped computers
- USB bus-powered, or can be externally powered
Long product name Lindy USB 3.0 Hub Basic 4 Port:
4 Port USB 3.0 Hub
Lindy USB 3.0 Hub Basic 4 Port:
Provides 4 USB 3.1 Gen 1 / 3.0 SuperSpeed ports
Supports data transfer rates up to 5 Gbps
Compatible with all USB Type A equipped computers
USB bus-powered, or can be externally powered
2 year warranty
The Lindy 4 Port USB 3.0 Hub allows the user to connect 4 additional peripherals to a USB Type A equipped computer. Capable of data transfer speeds of up to 5Gbps, the hub is also backwards compatible with USB 2.0 and 1.1.
The hub is powered by the USB Bus, while a DC jack is available to connect an external power supply if multiple devices with high power requirements are connected.
With ‘Plug and Play’ installation, no drivers are required, therefore this hub can be installed with minimum difficulty, ideal for both professional and first time users.
Information about USB 3.0, 3.1 & 3.2
USB 3.0, USB 3.1 and USB 3.2 PCs, cables and devices are all compatible with each other, when using either a USB Type A or USB Type C host interface.
USB 3.0, USB 3.1 Gen 1 and USB 3.2 Gen 1 all support data transfer rates up to 5 Gbps.
USB 3.1 Gen 2 and USB 3.2 Gen 2 both support data transfer rates up to 10 Gbps.
Supports data transfer rates up to 5 Gbps
Compatible with all USB Type A equipped computers
USB bus-powered, or can be externally powered
2 year warranty
The Lindy 4 Port USB 3.0 Hub allows the user to connect 4 additional peripherals to a USB Type A equipped computer. Capable of data transfer speeds of up to 5Gbps, the hub is also backwards compatible with USB 2.0 and 1.1.
The hub is powered by the USB Bus, while a DC jack is available to connect an external power supply if multiple devices with high power requirements are connected.
With ‘Plug and Play’ installation, no drivers are required, therefore this hub can be installed with minimum difficulty, ideal for both professional and first time users.
Information about USB 3.0, 3.1 & 3.2
USB 3.0, USB 3.1 and USB 3.2 PCs, cables and devices are all compatible with each other, when using either a USB Type A or USB Type C host interface.
USB 3.0, USB 3.1 Gen 1 and USB 3.2 Gen 1 all support data transfer rates up to 5 Gbps.
USB 3.1 Gen 2 and USB 3.2 Gen 2 both support data transfer rates up to 10 Gbps.