Catalog Object Cloud
NETGEAR

NETGEAR GS108Ev4 Unmanaged L2/L3 Gigabit Ethernet (10/100/1000) Grey

Product code:
GS108E-400EUS
Brand:
NETGEAR
Product name:
GS108Ev4
GTIN (EAN/UPC):
0606449169959, 606449169959
Bullet Points NETGEAR GS108Ev4 Unmanaged L2/L3 Gigabit Ethernet (10/100/1000) Grey:
  • 8 ports provide gigabit Ethernet connectivity to your devices
  • This switch is designed to optimize power usage, lowering cost of operation as a result
  • Auto-MDI/MDIX eliminates the need for crossover cables
  • Automatic connection at the highest common speed between the switch and an end device
  • Silent operation makes this switch perfect for noise-sensitive environments
  • Install your switch on your desktop, or mount it to your wall or rack with the hardware provided in the box
Long product name NETGEAR GS108Ev4 Unmanaged L2/L3 Gigabit Ethernet (10/100/1000) Grey:
192KB, 12V/1.5A, 3.7W, 0° to 40° C, 158 x 101 x 29 mm, 0.5kg
NETGEAR GS108Ev4 Unmanaged L2/L3 Gigabit Ethernet (10/100/1000) Grey:
8-Port Gigabit Plus Switch
On top of the plug-n-play Gigabit Ethernet connectivity, the NETGEAR GS108E switch offers essential networking features such as VLAN, QoS, IGMP Snooping, rate limiting, traffic monitoring and more. NETGEAR Plus Switches are an exceptional value for businesses looking to add intelligence to their network beyond what unmanaged switches can provide.