Epson LQ-350
Product code:
C11CC25001
Brand:
Epson
Product name:
LQ-350
GTIN (EAN/UPC):
8715946521886
Bullet Points Epson LQ-350:
- 360 x 180 DPI 347 cps Black, Grey
- 53 dB
- Buffer size: 128 KB
- Standard interfaces: Parallel, Serial, USB 2.0
- Print head: 24-pin 400 million characters
- Mean time between failures (MTBF): 10000 h
- 22 W
Warranty:
24 months Carry in
Long product name Epson LQ-350:
LQ-350, 24 pins, 53 dB, 22 W, 200 V - 240 V AC, 4.1 kg
Epson LQ-350:
Fast, high-quality, 24-pin, 80-column printer from the world's leading dot matrix manufacturer
The highly reliable Epson LQ-350 has a mean time between failure of 10,000 operating hours, and is ideal for front and back office applications needing continuous paper or multi-part stationery.
A very economical printer to run, the LQ-350 helps save money with its high ribbon yield of 2.5 million characters and its low power consumption. Using just 1.3W in sleep mode and 23W when powered on, the LQ-350 is qualified by ENERGY STAR for its excellent energy efficiency.
Easy to integrate, the LQ-350 has Parallel, Serial and USB interfaces as standard, and will fit neatly onto desks thanks to its compact design and cable management system.
- High reliability: MTBF of 10,000 operating hours
- Power-efficient: 1.3W on standby, 22W powered on
- Economical: Ribbon yield of 2.5m characters
- Easy integration: Parallel, Serial and USB interfaces
- Compact design: Fits neatly onto desks
The highly reliable Epson LQ-350 has a mean time between failure of 10,000 operating hours, and is ideal for front and back office applications needing continuous paper or multi-part stationery.
A very economical printer to run, the LQ-350 helps save money with its high ribbon yield of 2.5 million characters and its low power consumption. Using just 1.3W in sleep mode and 23W when powered on, the LQ-350 is qualified by ENERGY STAR for its excellent energy efficiency.
Easy to integrate, the LQ-350 has Parallel, Serial and USB interfaces as standard, and will fit neatly onto desks thanks to its compact design and cable management system.
- High reliability: MTBF of 10,000 operating hours
- Power-efficient: 1.3W on standby, 22W powered on
- Economical: Ribbon yield of 2.5m characters
- Easy integration: Parallel, Serial and USB interfaces
- Compact design: Fits neatly onto desks