Catalog Object Cloud
D-Link

D-Link 9 meter HDF-400 extension cable coaxial cable External 9 m Black

Product code:
ANT24-CB09N
Brand:
D-Link
Product name:
9 meter HDF-400 extension cable
Bullet Points D-Link 9 meter HDF-400 extension cable coaxial cable External 9 m Black:
  • External 9 m Black
  • Male
  • Female
Warranty:
2 years.
Long product name D-Link 9 meter HDF-400 extension cable coaxial cable External 9 m Black:
9 meter HDF-400 extension cable. N-male to N-female
D-Link 9 meter HDF-400 extension cable coaxial cable External 9 m Black:
These cables are designed for outdoor or rooftop installations when distance between a wireless Access Point (AP) and an antenna is required. With these Radio Frequency (RF) cables and D-Link’s ANT24 line of outdoor antennas, an indoor wireless AP/Bridge can be used in an outdoor deployment.

The D-Link ANT24 Antenna RF Cables are available in three lengths: 3m (9.84ft); 6m (19.68ft); and 9m (29.52ft). All of them can be inter-connected. On one end of each cable is an "N-plug" and on the other end is an "N-jack" with high-quality N-type connectors.

The D-Link Antenna RF Cables are based on the HDF-400 specification to minimize the signal loss introduced to a wireless LAN. The frequency responses of the cables coincide with the 2.4GHz ISM band so that the cables are ideal for both IEEE 802.11b and IEEE 802.11g WLANs. With 50 ohms of impedance, the RF cables can be used with most D-Link WLAN products. This impedance match eliminates any Voltage Standing Wave (VSW) issues in an RF circuit, and any noticeable decrease in the amplitude of the RF signal.

D-Link includes a RF pigtail adapter in N-type and SMA connectors with each of its ANT24 antennas. The D-Link Antenna Cables can be easily installed with surge protectors and D-Link Wireless APs. Using these reliable pre-cut RF cables with their pre-installed connectors ensures that the WLAN equipment operates optimally, providing the best performance possible. With a ANT24 Cable, deployment of an outdoor WLAN is now easier and more flexible than ever!