Catalog Object Cloud
Conceptronic

Conceptronic DONN34G 10-in-1 USB 3.2 Gen 2 MST Docking Station, 4K60Hz HDMI, 8K30Hz DisplayPort, GbE, USB-C 10Gbps x 3, USB-A 480Mbps x 2, Audio, 100W USB PD

Product code:
DONN34G
Brand:
Conceptronic
Product name:
DONN34G 10-in-1 USB 3.2 Gen 2 MST Docking Station, 4K60Hz HDMI, 8K30Hz DisplayPort, GbE, USB-C 10Gbps x 3, USB-A 480Mbps x 2, Audio, 100W USB PD
GTIN (EAN/UPC):
4015867243992
Bullet Points Conceptronic DONN34G 10-in-1 USB 3.2 Gen 2 MST Docking Station, 4K60Hz HDMI, 8K30Hz DisplayPort, GbE, USB-C 10Gbps x 3, USB-A 480Mbps x 2, Audio, 100W USB PD:
  • Video output: HDMI and DisplayPort support resolutions up to 4K 60Hz and 8K 30Hz
  • Display mode: Supports dual extended displays (MST on Windows)
  • Ethernet: Gigabit Ethernet port up to 1000 Mbps
  • USB ports: 3× USB-C (10Gbps), 2× USB-A (480Mbps)
  • Power delivery: USB-C PD pass-through up to 100W
  • Audio: 3.5 mm combo jack for headphones and microphone
  • Compatibility: Windows, macOS, ChromeOS
  • Installation: Simple Plug and Play
  • Build: Aluminum casing for heat dissipation
Long product name Conceptronic DONN34G 10-in-1 USB 3.2 Gen 2 MST Docking Station, 4K60Hz HDMI, 8K30Hz DisplayPort, GbE, USB-C 10Gbps x 3, USB-A 480Mbps x 2, Audio, 100W USB PD:
DONN34G 10-in-1 USB 3.2 Gen 2 MST Docking Station, 4K60Hz HDMI, 8K30Hz DisplayPort, GbE, USB-C 10Gbps x 3, USB-A 480Mbps x 2, Audio, 100W USB PD
Conceptronic DONN34G 10-in-1 USB 3.2 Gen 2 MST Docking Station, 4K60Hz HDMI, 8K30Hz DisplayPort, GbE, USB-C 10Gbps x 3, USB-A 480Mbps x 2, Audio, 100W USB PD:
The 10-in-1 USB 3.2 Gen 2 MST Docking Station is a powerful and versatile connectivity solution designed to expand your workstation with maximum performance and flexibility. Supporting both HDMI and DisplayPort video outputs, it delivers exceptional image quality with resolutions up to 4K 60Hz and 8K 30Hz. Windows users can benefit from dual extended display support via MST, enabling efficient multitasking across multiple screens.

Featuring three high-speed USB-C ports with data transfer rates up to 10Gbps and two USB-A ports for everyday peripherals, this docking station provides reliable and seamless connectivity for all your essential devices. The integrated Gigabit Ethernet port ensures stable wired network performance up to 1000 Mbps, ideal for office environments and bandwidth-intensive tasks.

With USB-C Power Delivery pass-through up to 100W, you can power and charge your laptop while maintaining full functionality of connected devices. The built-in 3.5 mm combo audio jack allows convenient connection of headsets for clear communication during meetings and calls. Housed in a durable aluminum casing for efficient heat dissipation, this docking station supports simple Plug and Play installation and offers wide compatibility with Windows, macOS, and ChromeOS. It is a complete, professional solution for streamlined and productive workspaces.