TP-Link PoE+ Injector
Product code:
TL-POE160S
Brand:
TP-Link
Product name:
PoE+ Injector
GTIN (EAN/UPC):
6935364073091, 0845973072162, 845973072162, 6935364073084
Bullet Points TP-Link PoE+ Injector:
- 2 Gigabit ports ensure faster transmission
- Complies with IEEE802.3af/at standards, supplies up to 30 W
- Reduces infrastructure costs by transmitting data and power simultaneously via an Ethernet cable
- Automatically determines and supplies the exact power to meet the device's need
- Wall-mounting and desktop design accommodates most installation scenarios
- Plug & Play installation, requires no configuration
- Integrated power supply
Long product name TP-Link PoE+ Injector:
PoE+ Injector, Catx, 100m, 30w
TP-Link PoE+ Injector:
The PoE+ Injector TL-POE160S fully complies with IEEE 802.3af/at standards, and can work with all IEEE 802.3af/at PoE compliant PDs (Powered Devices) or PoE Receiver Adapters, such as TP-Link's TL-POE10R, or other equivalent product, to expand your network to where there are no power line or outlet, where you wish to fix device such as AP, IP Camera or IP Phone, etc.