Catalog Object Cloud
Equip

Equip USB-C 7 in 1 Multifunctional Adapter, HDMI 4K/60Hz, USB 3.2 Gen1 x 3 , TF/MICRO SD, 100W USB PD

Product code:
133494
Brand:
Equip
Product name:
USB-C 7 in 1 Multifunctional Adapter, HDMI 4K/60Hz, USB 3.2 Gen1 x 3 , TF/MICRO SD, 100W USB PD
GTIN (EAN/UPC):
4015867234242
Bullet Points Equip USB-C 7 in 1 Multifunctional Adapter, HDMI 4K/60Hz, USB 3.2 Gen1 x 3 , TF/MICRO SD, 100W USB PD:
  • USB-C Male ( Thunderbolt 3/4 compatible)
  • Supports HDMI resolution up to 4K/60Hz
  • USB 3.2 Gen1 Super Speed (5Gb/s) port x 3
  • Micro SD card x 1
  • TF Card x 1
  • Power Delivery: 100W Max
  • Aluminum casing for heat dissipation
  • Simple Plug-and-Play installation
  • Cable length: 25cm
Long product name Equip USB-C 7 in 1 Multifunctional Adapter, HDMI 4K/60Hz, USB 3.2 Gen1 x 3 , TF/MICRO SD, 100W USB PD:
USB-C 7 in 1 Multifunctional Adapter, HDMI 4K/60Hz, USB 3.2 Gen1 x 3 , TF/MICRO SD, 100W USB PD
Equip USB-C 7 in 1 Multifunctional Adapter, HDMI 4K/60Hz, USB 3.2 Gen1 x 3 , TF/MICRO SD, 100W USB PD:
The Equip 133494 USB-C 7-in-1 Multifunctional Adapter is a versatile accessory designed to expand the capabilities of your USB-C devices. With its compact and user-friendly design, it offers a variety of connection options to enhance your productivity and entertainment experiences.

To begin with, it features HDMI 4K/60Hz output, allowing you to effortlessly connect your device to high-definition TVs or monitors, delivering an exceptional visual experience for activities like watching movies, gaming, or giving presentations.

Additionally, this adapter boasts three USB 3.2 Gen1 ports, enabling high-speed data transfer and easy connection of external hard drives, mice, keyboards, and other USB devices. This simplifies file transfers and the use of external peripherals.

The inclusion of TF card and Micro SD card slots provides you with options for expanding your storage, allowing you to quickly access and back up files, which is particularly crucial for photography enthusiasts and document management.

Finally, the 100W USB Power Delivery (PD) charging function ensures your devices stay fully charged, no matter where you are, maintaining high efficiency.

The he USB-C 7-in-1 Multifunctional Adapter is an all-encompassing tool for modern living, especially suitable for users reliant on USB-C connections. With multiple ports and features, it caters to a wide range of needs, enhancing your ability to tackle various challenges, whether for work or leisure. Whether you're using it at home, in the office, or while traveling, it meets your requirements, making your daily life more convenient.