Catalog Object Cloud
CLUB3D

CLUB3D USB3.2 Gen1 Type-C to Gigabit Ethernet Adapter M/F

Product code:
CAC-1519
Brand:
CLUB3D
Product name:
USB3.2 Gen1 Type-C to Gigabit Ethernet Adapter M/F
GTIN (EAN/UPC):
8719214471811, 0841615102044, 841615102044
Bullet Points CLUB3D USB3.2 Gen1 Type-C to Gigabit Ethernet Adapter M/F:
  • 0.19 m
  • USB-C Straight Male
  • RJ-45 Straight Female
  • White
Long product name CLUB3D USB3.2 Gen1 Type-C to Gigabit Ethernet Adapter M/F:
USB-C/RJ-45, Gigabit Ethernet, 0.19m, White
CLUB3D USB3.2 Gen1 Type-C to Gigabit Ethernet Adapter M/F:
Description

The Club 3D CAC-1519 is a USB3.2 GEN1 Type-C to Gigabit Ethernet Adapter. It enables your new MacBook Pro, ChromeBook or other USB-C supported host PC to get access to a fast Ethernet network by connecting the Gigabit Ethernet port. The Ethernet adapter is compact and highly portable. Powered by the USB C port, the adapter requires no external power and is ideal for use with notebooks and Ultrabooks.

Reliable and fast connection

The USB3.2 GEN1 Type-C to Gigabit Ethernet adapter gives you direct, wired access to a fast ethernet network at places where a wireless connection is slow, inconsistent or not available at all. Benefit from the reliability and speed a wired Ethernet connection offers for online gaming, downloading large files or streaming high resolution media. The USB3.2 GEN1 Type-C to Ethernet Adapter supports all USB3.2 GEN1 Type-C devices.