ATEN 8-Port USB - PS/2 VGA KVM Switch
Product code:
CS1308-AT-G
Brand:
ATEN
Product name:
8-Port USB - PS/2 VGA KVM Switch
GTIN (EAN/UPC):
4710423775916, 5054533128392
Bullet Points ATEN 8-Port USB - PS/2 VGA KVM Switch:
- One USB-PS/2 console controls 8 computers; Cascade up to 2 levels - control up to 64 computers
- Broadcast mode - operations simultaneously performed on all selected computers, software installation and upgrading, system wide shutdown, etc
- Computer selection via front panel pushbuttons, hotkeys and multilingual on-screen display (OSD) menu
- Video DynaSync™ - Exclusive ATEN technology eliminates boot-up display problems and optimizes resolution when switching between ports
Long product name ATEN 8-Port USB - PS/2 VGA KVM Switch:
8-Port USB - PS/2 VGA KVM Switch
ATEN 8-Port USB - PS/2 VGA KVM Switch:
The CS1308 is a 8-Port USB-PS/2 KVM switch (Dual Interface). You're able to control up to 64 Computers from a single console (keyboard, mouse, and monitor).
8 additional switches can be cascaded (2-Level) that's why the total number of connected computers can be up to 64 computers, that can be controlled from a single keyboard-monitor-mouse console. The switch supports both USB and PS/2 connections for the console and Computer/PC/Server (Dual Interface.
1x CS1308 KVM Switch with Rack Mount Kit
1x LIN5-27X6-U21G Console cable
1x Firmware Upgrade cable
1x Foot Pad set (4 pads)
1x 0AD8-1605-24M1 Power Adapter
1x User Instructions
8 additional switches can be cascaded (2-Level) that's why the total number of connected computers can be up to 64 computers, that can be controlled from a single keyboard-monitor-mouse console. The switch supports both USB and PS/2 connections for the console and Computer/PC/Server (Dual Interface.
1x CS1308 KVM Switch with Rack Mount Kit
1x LIN5-27X6-U21G Console cable
1x Firmware Upgrade cable
1x Foot Pad set (4 pads)
1x 0AD8-1605-24M1 Power Adapter
1x User Instructions