LogiLink ID0187 numeric keypad Universal Bluetooth Aluminium, Black
Product code:
ID0187
Brand:
LogiLink
Product name:
ID0187
GTIN (EAN/UPC):
4052792054224
Bullet Points LogiLink ID0187 numeric keypad Universal Bluetooth Aluminium, Black:
- 35 keys: numbers, arrows, functions
- Bluetooth 3.0
- Range: Up to 10m
- Battery: 300 mAh li-polymer battery, 3.7V
- Standby time: Up to 600 hours
Long product name LogiLink ID0187 numeric keypad Universal Bluetooth Aluminium, Black:
35 keys, 10 m, Bluetooth, LiPo, 300 mAh, 3.7 V
LogiLink ID0187 numeric keypad Universal Bluetooth Aluminium, Black:
Product information "Keypad, Bluetooth, aluminum, space grey" from LogiLink
Missing the numeric keypad on your notebook keyboard? The additional Bluetooth keypad with numeric keypad from LogiLink is easy to connect and allows you to use numbers and functions like a standard keyboard with integrated number pad. And all this without any cables, so you do not have to worry about tangled cables anymore. Its high-capacity rechargeable Li-polymer battery ensures a long working time. And due to its compact design with ergonomic tilting angle it is ideal to fit into your bag, so you are ready to do your bookkeeping/accounting, or working on data entries wherever you are.
Missing the numeric keypad on your notebook keyboard? The additional Bluetooth keypad with numeric keypad from LogiLink is easy to connect and allows you to use numbers and functions like a standard keyboard with integrated number pad. And all this without any cables, so you do not have to worry about tangled cables anymore. Its high-capacity rechargeable Li-polymer battery ensures a long working time. And due to its compact design with ergonomic tilting angle it is ideal to fit into your bag, so you are ready to do your bookkeeping/accounting, or working on data entries wherever you are.