Equip 2-Port VGA Cable Splitter
Product code:
332521
Brand:
Equip
Product name:
2-Port VGA Cable Splitter
GTIN (EAN/UPC):
4015867130452
Bullet Points Equip 2-Port VGA Cable Splitter:
- Cascadable (Daisy-Chain) to increase number of video outputs
- Signal transmission distance up to 180 feet (55m)
- Supports VGA, SVGA, XGA, QXGA and multi-sync monitors
- Supports video resolutions of up to 2048x1536
- Supports 450MHz video bandwidth
- USB Bus Powered
Long product name Equip 2-Port VGA Cable Splitter:
VGA M - 2x VGA F, USB, 2048 x 1536, 5V
Equip 2-Port VGA Cable Splitter:
The equip® 2-Port VGA Cable Splitter distributes one VGA source to two displays; moreover, the cascadability makes it possible to connect to 16 screens. Powered from USB port, and this cable splitter offers an additional USB port for low power consumption such keyboard and mouse. Plug-and-play, no driver installation needed.