Equip DisplayPort 1.4 Cable, 5m
Product code:
119255
Brand:
Equip
Product name:
DisplayPort 1.4 Cable, 5m
GTIN (EAN/UPC):
4015867223871
Bullet Points Equip DisplayPort 1.4 Cable, 5m:
- DisplayPort Male to Male
- Supports video resolutions up to 8K/60Hz, 4K/120Hz
- Gold Plated Connectors for high signal quality
- Downwards compatible to DisplayPort 1.1, 1.2 and 1.3
- Transmission of audio and video signals
- Compliant with VESA certified
- DisplayPort DP 8K certified cable
- Bandwidth up to 32.4Gbps
- Supports HDCP 1.4 and 2.2
- Supports HDR (High Dynamic Range)
- Supports DSC (Display Stream Compression)
- Supports MST (Multi Stream Transport)
Long product name Equip DisplayPort 1.4 Cable, 5m:
DisplayPort 1.4 Cable, 5m
Equip DisplayPort 1.4 Cable, 5m:
The equip® DisplayPort Cable is a digital audio and video cable, designed primarily for connections between computer and its display monitor, or a computer and a home-theater system. Intended to replace VGA, DVI and HDMI cables, By supporting a maximum bandwidth of 32.4 Gbps, content up to 8K Ultra HD (7680 x 4320 @ 60 Hz) resolution can be displayed.