ABYSM Snow IV Processor Cooler 12 cm Black, White
Product code:
832403
Brand:
ABYSM
Product name:
Snow IV
GTIN (EAN/UPC):
6940533542339
Bullet Points ABYSM Snow IV Processor Cooler 12 cm Black, White:
- Processor Cooler 12 cm 1400 RPM
- Supported processor sockets: LGA 1150 (Socket H3), LGA 1151 (Socket H4), LGA 1155 (Socket H2), LGA 1156 (Socket H), LGA 2011 (Socket R), LGA 2011-v3 (Socket R), LGA 775 (Socket T), Socket AM2, Socket AM2+, Socket AM3, Socket AM3+, Socket AM4, Socket FM1, Socket FM2+
- 22.9 dB 60 cfm 1.65 mmH2O Hydraulic
- 120 x 25 x 120 mm 140 g
- Black, White
Warranty:
5 Years
Long product name ABYSM Snow IV Processor Cooler 12 cm Black, White:
Intel LGA 115x/775/2066/2011/2011-3/1366, AMD FM2+/FM1/AM2+/AM2, 120mm fan, 1400RPM, 60CFM, 1.65mm H2O, 22.9dB, 605 g
ABYSM Snow IV Processor Cooler 12 cm Black, White:
The Snow IV air cooling system allows the correct temperature of the CPU when it is prone to overheating. Thanks to its four heatpipes it is excellent at removing heat generated by the equipment. In addition, its 120mm PWM fan features a wide speed range to improve airflow and cooling performance of the CPU.
HEATPIPES
The Snow IV air cooling system has four heatpipes of copper that improve the process of heat removal, allowing the CPU to be cool.
FAN
The Snow IV air cooling system includes a 120mm fan, with 4-pin connection and eleven blades that improve airflow and cooling performance of the CPU.
ALUMINIUM SINK
Snow air cooling systems have among their components an aluminum heatsink that favors the heating distribution.
EASY INSTALLATION
Designed for easy installation. The highlight is that it is compatible with the AM4 processor, as well as with the main processors of Intel and AMD.
HEATPIPES
The Snow IV air cooling system has four heatpipes of copper that improve the process of heat removal, allowing the CPU to be cool.
FAN
The Snow IV air cooling system includes a 120mm fan, with 4-pin connection and eleven blades that improve airflow and cooling performance of the CPU.
ALUMINIUM SINK
Snow air cooling systems have among their components an aluminum heatsink that favors the heating distribution.
EASY INSTALLATION
Designed for easy installation. The highlight is that it is compatible with the AM4 processor, as well as with the main processors of Intel and AMD.